Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony CDX-GT24W Black car media receiver

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CDX-GT24W
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CDX-GT24W
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0027242774025
Category
Devices which can receive radio and/or digital signals in a car.
car media receivers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 19 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5516
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 19-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 14 Dec 2017 18:11:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony CDX-GT24W Black car media receiver :
The short editorial description of Sony CDX-GT24W Black car media receiver

CDX-GT24W - cd / cd-rw, MP3 / WMA, Gun Metallic / Black
More>>>

Sony CDX-GT24W Black car media receiver:
The official marketing text of Sony CDX-GT24W Black car media receiver as supplied by the manufacturer
- MP3/WMA Playback : Play CDs, CD-Rs, and CD-RWs, including discs loaded with MP3s and WMA files.
- The front auxiliary input lets you connect almost any portable audio device to your car's sound system.
- 13 Segment black LCD with negative display for viewing information. The GT240 delivers 52 watts of peak power to all four speakers for increased sound levels (208 watts total power).
- Boost your car's sound system with minimal effort and maximum flexibility by using the pre-out to add a subwoofer and external amplifier, or another audio component, to your Xplod® system. A built-in LPF (Low Pass Filter) and HPF (High Pass Filter) work to deliver overall better sound, and the LPF features a phase shift function that reduces low-end reverberation.
- Radio Data System (RDS) feature displays radio broadcast information such as artist, title, and album when listening to compatible AM/FM stations.
Short summary description Sony CDX-GT24W Black car media receiver:
This short summary of the Sony CDX-GT24W Black car media receiver data-sheet is auto-generated and uses the product title and the first six key specs.
Sony CDX-GT24W, 4.0 channels, SSIR-EXA, AM,FM, 87.5 - 107.9 MHz, 530 - 1710 kHz, 24bit
Long summary description Sony CDX-GT24W Black car media receiver :

Sony CDX-GT24W. Audio output channels: 4.0 channels, Tuner type: SSIR-EXA, Supported radio bands: AM,FM. Display type: LCD. Colour of product: Black. Maximum power per channel: 52 W. Dimensions (WxDxH): 178 x 50 x 179 mm, Weight: 1.2 kg

This is an auto-generated long summary of Sony CDX-GT24W Black car media receiver based on the first three specs of the first five spec groups.
Audio
MP3 playback *
The device can play MP3s.
Yes
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
4.0 channels
CD-R playback *
The device can play CD-Rs (recordable CDs).
Yes
CD-RW playback *
The device can play CD-RWs (rewritable CDs).
Yes
Tuner type
The type of radio tuner e.g. analog, digital.
SSIR-EXA
Preset stations quantity
The number of preset radio stations that can be stored. The preset stations are the ones that can be reached by pressing a button; they do not require manual tuning.
30
Radio Data System (RDS)
RDS (Radio Data System) means that information such as time, station identification and programme information can be displayed by the device.
Yes
Supported radio bands
The bands which the radio can receive e.g. FM, MW, LW.
AM,FM
FM band range
The frequencies (usually measured in Hertz) which can be picked up in the FM radio range. The usual frequencies are between 87.5 to 108.0 MHz
87.5 - 107.9 MHz
AM band range
530 - 1710 kHz
Audio D/A Converter (DAC)
Device which converts digital to audio. Most modern audio signals are stored in digital form (for example MP3s and CDs) and in order to be heard through speakers they must be converted into an analog signal. DACs are therefore found in CD players, digital music players, and PC sound cards.
24bit
Display
Display type
Type of display (screen) e.g. LCD.
LCD
Colour
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Power
Maximum power per channel *
52 W
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
178 x 50 x 179 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.2 kg
Technical details
Ready for iPod *
The device/software can be used with an iPod straight out of the box. No additional hardware or software is required.
No
Disc types supported *
The types of disc which can be used with this device.
CD,CD-RW
Signal-to-Noise Ratio (SNR)
This is the ratio of signal intensity to noise intensity.
120 dB
Key illumination colour
Red
Impedance
The effective resistance of an electric circuit or component to alternating current, arising from the combined effects of ohmic resistance and reactance.
8 Ω
Power requirements
12 V DC
Number of optical discs
1 discs
File formats
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
MP3,WMA
Indication
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
X