Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony CDX-GT200B CD TUNER

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CDX-GT200B CD TUNER
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CDX-GT200B
Category
Devices which can receive radio and/or digital signals in a car.
Car Media Receivers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6451
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 04 Apr 2019 05:49:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony CDX-GT200B CD TUNER :
The short editorial description of Sony CDX-GT200B CD TUNER

CDX-GT200 - Triple Codec (WMA/MP3/ATRAC) CD TUNER with FRONT AUXILIARY Input
More>>>
Sony CDX-GT200B CD TUNER:
The official marketing text of Sony CDX-GT200B CD TUNER as supplied by the manufacturer

-DRIVE-S;
-4 x 50W S-MOSFET power output;
-Mp3 / WMA / ATRAC3 playback;
-Front Auxiliary input;
-24-bit DAC (Digital / Analog Converter);
-EQ3;
-Rear / Sub switchable;
-RDS Tuner;
-Detachable Front Panel;

Short summary description Sony CDX-GT200B CD TUNER:
This short summary of the Sony CDX-GT200B CD TUNER data-sheet is auto-generated and uses the product title and the first six key specs.

Sony CDX-GT200B CD TUNER, 10 - 20000 Hz, 120 dB, SSIR-EXA, 87 - 108 MHz, 4 x 26, 178 x 179 x 50 mm

Long summary description Sony CDX-GT200B CD TUNER:
This is an auto-generated long summary of Sony CDX-GT200B CD TUNER based on the first three specs of the first five spec groups.

Sony CDX-GT200B CD TUNER. Frequency range: 10 - 20000 Hz, Signal-to-Noise Ratio (SNR): 120 dB. Tuner type: SSIR-EXA, FM band range: 87 - 108 MHz. Output power (DIN): 4 x 26. Dimensions (WxDxH): 178 x 179 x 50 mm

Performance
Ready for iPod *
The device/software can be used with an iPod straight out of the box. No additional hardware or software is required.
No
Frequency range
The lowest and the hightest frequencies that can be inputted/produced.
10 - 20000 Hz
Signal-to-Noise Ratio (SNR)
This is the ratio of signal intensity to noise intensity.
120 dB
Equalizer bands quantity
3
Integrated clock
Yes
Multimedia
MP3 playback *
The device can play MP3s.
Yes
CD-R playback *
The device can play CD-Rs (recordable CDs).
Yes
CD-RW playback
The device can play CD-RWs (rewritable CDs).
Yes
Audio system
System used to play music or speech.
30
Display
CD Text
Yes
Ports & interfaces
ISO connector
Yes
Radio
Tuner type
The type of radio tuner e.g. analog, digital.
SSIR-EXA
FM band range
The frequencies (usually measured in Hertz) which can be picked up in the FM radio range. The usual frequencies are between 87.5 to 108.0 MHz
87 - 108 MHz
Power
Output power (DIN)
4 x 26
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
178 x 179 x 50 mm
Technical details
Filtering description
The type of filtering used.
8 fs
Key illumination colour
Red
Brand Image Product code Product Stock Price from
Sony CDX-GT200S CD TUNER Sony CDX-GT200S CD TUNER
(show image)
CDX-GT200S CDX-GT200S CD TUNER 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details
X