location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony Hi8 Handycam 0.38 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hi8 Handycam
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CCD-TRV238E show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 257748
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 09:12:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Hi8 Handycam 0.38 MP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.38 MP 25.4 / 6 mm (1 / 6")
  • - Optical zoom: 20x Digital zoom: 990x
  • - LCD 6.35 cm (2.5")
  • - Built-in microphone
  • - 16 h
More>>>
Short summary description Sony Hi8 Handycam 0.38 MP:
This short summary of the Sony Hi8 Handycam 0.38 MP data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Hi8 Handycam, 0.38 MP, 25.4 / 6 mm (1 / 6"), 6.35 cm (2.5"), LCD, 780 g

Long summary description Sony Hi8 Handycam 0.38 MP:
This is an auto-generated long summary of Sony Hi8 Handycam 0.38 MP based on the first three specs of the first five spec groups.

Sony Hi8 Handycam. Total megapixels: 0.38 MP, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 20x, Digital zoom: 990x, Focal length range: 2.5 - 50 mm. Camcorder tape type: Digital 8. Camera shutter speed: 1/50-1/4000 s. Display diagonal: 6.35 cm (2.5"), Display: LCD

Brand Image Product code Product Stock Price from
Sony

Sony DCR-SX31E camcorder 0.8 MP Black, Silver
(show image)
DCR-SX31E DCR-SX31E 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)