Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony ProDATA Drive 23GB External SCSI optical disc drive

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProDATA Drive 23GB External SCSI
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BWRS101
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6677
This statistic is based on the 87840 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85841 free Open Icecat users.
Info modified on: 04 Apr 2019 04:35:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony ProDATA Drive 23GB External SCSI optical disc drive :
The short editorial description of Sony ProDATA Drive 23GB External SCSI optical disc drive

ProDATA Drive 23GB External SCSI
More>>>
Sony ProDATA Drive 23GB External SCSI optical disc drive:
The official marketing text of Sony ProDATA Drive 23GB External SCSI optical disc drive as supplied by the manufacturer

ProDATA is designed to meet today’s data storage challenges by providing 23GB of storage capacity on just one single-side media, while the new drive sustains a maximum read transfer rate of 11MB/sec, making it ideal for data-intensive applications in markets such as healthcare, telecom, banking, insurance, legal and government.

The drive and media will feature a durable, airtight structure to prevent dust particle contamination of the drive mechanism and disc surface, increasing reliability for critical applications.

Rewritable media and write-once read many (WORM) media for regulatory and secure storage requirements will be supported.

The 5.25-inch external drives will incorporate an Ultra 160 LVD/SE SCSI and USB 2.0 interfaces for easy integration into high-end workstations, servers and automated libraries used for storage and archival purposes.

Short summary description Sony ProDATA Drive 23GB External SCSI optical disc drive:
This short summary of the Sony ProDATA Drive 23GB External SCSI optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.

Sony ProDATA Drive 23GB External SCSI, 16 MB, 30 W, 100.000 h, 4.5 kg, AC 100-240V +/- 10%, 50/60Hz +/- 5%, Rewritable (PDDRW23): Write-once (PDDWO23)

Long summary description Sony ProDATA Drive 23GB External SCSI optical disc drive:
This is an auto-generated long summary of Sony ProDATA Drive 23GB External SCSI optical disc drive based on the first three specs of the first five spec groups.

Sony ProDATA Drive 23GB External SCSI. Drive device, buffer size: 16 MB, Power consumption (typical): 30 W, Mean time between failures (MTBF): 100.000 h. Weight: 4.5 kg. Power requirements: AC 100-240V +/- 10%, 50/60Hz +/- 5%, Media types supported: Rewritable (PDDRW23): Write-once (PDDWO23), Native capacity: 23 GB

Performance
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
16 MB
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
30 W
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
100.000 h
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4.5 kg
Other features
Power requirements
AC 100-240V +/- 10%, 50/60Hz +/- 5%
Media types supported
The types of media which can be used with this product.
Rewritable (PDDRW23): Write-once (PDDWO23)
Native capacity
Actual medium capacity without applying compression.
23 GB
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
199 x 306 x 59 mm
Technical features
Interface: Ultra 160 LVD/SE SCSI
Customer service details
X