Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Blu-ray Disc Rewritable 25 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blu-ray Disc Rewritable
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNE25A
Category
Blank disks that can store a large amount of data and can be removed from the device e.g CDs, DVDs.
High Density Removable Media Blank Disks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46401
This statistic is based on the 90095 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88053 free Open Icecat users.
Info modified on: 18 Oct 2017 00:28:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Blu-ray Disc Rewritable 25 GB :
The short editorial description of Sony Blu-ray Disc Rewritable 25 GB

Blu-ray Disc Rewritable
More>>>
Sony Blu-ray Disc Rewritable 25 GB:
The official marketing text of Sony Blu-ray Disc Rewritable 25 GB as supplied by the manufacturer

Blu-ray Disc is the next-generation optical disc format for recording high-definition video and high-capacity software applications. The single-layer Blu-ray Disc holds up to 25 gigabytes of data, five times the amount of content than is possible with current DVDs.

Features:
- Fantastic 25GB capacity on one single-layer.
- High data transfer rate of 72Mpps.
- Enhanced AccuCORE features.
- Overwriting Reliability.
- Stable writing.

Short summary description Sony Blu-ray Disc Rewritable 25 GB:
This short summary of the Sony Blu-ray Disc Rewritable 25 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Blu-ray Disc Rewritable, 1.2 mm, 3 - 90%, 5 - 55 °C, -10 - 55 °C, 5 - 90%, printed foil

Long summary description Sony Blu-ray Disc Rewritable 25 GB:
This is an auto-generated long summary of Sony Blu-ray Disc Rewritable 25 GB based on the first three specs of the first five spec groups.

Sony Blu-ray Disc Rewritable. Disk thickness: 1.2 mm. Package type: printed foil. Native capacity: 25 GB

Weight & dimensions
Disk thickness
1.2 mm
Operational conditions
Operating relative humidity (H-H)
3 - 90%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 55 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-10 - 55 °C
Operational conditions
Storage relative humidity (H-H)
5 - 90%
Packaging data
Package type *
The type of product package e.g. box.
printed foil
Storage
Native capacity *
Actual medium capacity without applying compression.
25 GB
Customer service details
X