Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony BLT-CHM1

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BLT-CHM1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BLTCHM1.SYH
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4905524991048
Category
Accessories for camera mounting such as brackets.
camera mounting accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 34127
This statistic is based on the 76148 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74410 free Open Icecat users .
Info modified on: 29 Jan 2018 01:53:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony BLT-CHM1 :
The short editorial description of Sony BLT-CHM1

Clip Head Mount Kit
More>>>
Sony BLT-CHM1:
The official marketing text of Sony BLT-CHM1 as supplied by the manufacturer

Attach Action Cam to cap, goggles, or head directly with compact mount. Use dial screw roll feature to quickly change camera angles.

Short summary description Sony BLT-CHM1:
This short summary of the Sony BLT-CHM1 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony BLT-CHM1, Black, 1 pc(s), 67 mm, 54.8 mm, 79.7 mm, 105 g

Long summary description Sony BLT-CHM1:
This is an auto-generated long summary of Sony BLT-CHM1 based on the first three specs of the first five spec groups.

Sony BLT-CHM1. Colour of product: Black, Number of products included: 1 pc(s). Width: 67 mm, Depth: 54.8 mm, Height: 79.7 mm

Features
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Number of products included
The number of products that are included in the package.
1 pc(s)
Weight & dimensions
Width
The measurement or extent of something from side to side.
67 mm
Depth
The distance from the front to the back of something.
54.8 mm
Height
The measurement of the product from head to foot or from base to top.
79.7 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
105 g
Country Distributor
Czech Republic 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Belgium 1 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)
X