Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony BDV-Z7 home cinema system 2.1 channels 350 W

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BDV-Z7
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BDVZ7
Category
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19688
This statistic is based on the 87125 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85108 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:58
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony BDV-Z7 home cinema system 2.1 channels 350 W:
This short summary of the Sony BDV-Z7 home cinema system 2.1 channels 350 W data-sheet is auto-generated and uses the product title and the first six key specs.

Sony BDV-Z7, DVD player, BD-ROM, 2.1 channels, 350 W, AM,FM, 4 Ω

Long summary description Sony BDV-Z7 home cinema system 2.1 channels 350 W:
This is an auto-generated long summary of Sony BDV-Z7 home cinema system 2.1 channels 350 W based on the first three specs of the first five spec groups.

Sony BDV-Z7. Optical disc player type: DVD player, Disc types supported: BD-ROM. Audio output channels: 2.1 channels, RMS rated power: 350 W. Supported radio bands: AM,FM. Satellite speaker impedance: 4 Ω. Subwoofer type: Active subwoofer, Subwoofer impedance: 3 Ω

Optical drive
Optical disc player type *
The type of optical disc player e.g. DVD reader, CD reader.
DVD player
Disc types supported *
The types of disc which can be used with this device.
BD-ROM
Audio
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
2.1 channels
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
350 W
Equalizer
Device that attempts to reverse the distortion incurred by a signal transmitted through a channel.
Yes
Radio
Supported radio bands
The bands which the radio can receive e.g. FM, MW, LW.
AM,FM
Radio Data System (RDS)
RDS (Radio Data System) means that information such as time, station identification and programme information can be displayed by the device.
Yes
Satellite speakers
Satellite speaker impedance
4 Ω
Subwoofer
Subwoofer type
Loudspeaker which is dedicated to the reproduction of low-pitched audio frequencies known as bass. Subwoofers are made up of one or more woofers mounted in a loudspeaker enclosure—often made of wood—capable of withstanding air pressure while resisting deformation. Subwoofer enclosures come in a variety of designs, including bass reflex (with a port or passive radiator in the enclosure), infinite baffle, horn-loaded, and bandpass designs.
Active subwoofer
Subwoofer impedance
3 Ω
Management features
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Ports & interfaces
Component video (YPbPr/YCbCr) out *
The number of sockets (ports) for RF (radio frequency) connections out of the product.
1
Digital audio coaxial in *
The socket in the device for the digital audio input. The signal is broight into the device via a coaxial cable with an RCA connector.
1
Digital audio optical in *
The socket in the device for the digital audio input. The signal is inputted via an optical cable with an TOSLINK connector.
1
Audio (L/R) in
The two sockets (ports) for receiving left audio signal (white cable) and right audio signal (red cable).
1
Headphone outputs
Number of sockets /ports where headphones are connected.
2
I/O ports
An interface on a device to which you can connect another device.
1 x DM 1 x LAN
Power
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
0.3 W
Weight & dimensions
Front speaker dimensions (WxDxH)
Dimensions front speaker (Width x Depth x Height).
80 x 262 x 139 mm
Front speaker weight
900 g
Subwoofer dimensions (WxDxH)
185 x 320 x 440 mm
Subwoofer weight
8.8 kg
Other features
Power requirements
220 - 240 V AC, 50/60 Hz
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
350 x 67 x 276 mm
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:31:58
Uk has collected 5 expert reviews for Sony BDV-Z7 home cinema system 2.1 channels 350 W and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:31:58
Nl heeft 5 proffesionele recensies verzameld voor Sony BDV-Z7 home cinema-systeem 2.1 kanalen 350 W. Het gemiddelde van deze proffesionele recensies is 80 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:31:58
Fr a recueilli 5 avis d’experts pour Sony BDV-Z7 Système home cinema 2.1 canaux 350 W et la note moyenne est de 80 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:31:58
De hat 5 Expertenmeinungen über Sony BDV-Z7 Heimkino-System 2.1 Kanäle 350 W eingeholt. Das duchschnittliche Epertenrating ist 80 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:31:58
Testseek ha raccolto 5 recensioni da parte di esperti per Sony BDV-Z7 sistema home cinema 2.1 canali 350 W e la valutazione media da parte degli esperti è di 80 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:31:58
Es ha coleccionado 5 opiniones de expertos para Sony BDV-Z7 sistema de cine en casa 2.1 canales 350 W y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:31:58
Dk har samlet 5 ekspertanmeldelser for Sony BDV-Z7 hjemmebiograf 2.1 kanaler 350 W og den gennemsnitlige ekspertbedømmelse er 80 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:31:58
Se har samlat in 5 experttester för Sony BDV-Z7 hemmabiosystem 2.1 kanaler 350 W och det genomsnittliga betyget är 80 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Review comments Score
erenumerique.fr
Updated:
2011-10-04 06:31:54
Le son restitué est tout à fait bon si on prend en compte la taille réduite du système. Il devrait largement donner satisfaction une fois le niveau de grave ajusté, car il est trop important pour l'écoute musicale et même pour les films. En revanche, ces derniers bénéficient évidemment de ce grave musclé pour des effets spectaculaires...
70%
testnumerique.fr
Updated:
2011-10-04 06:31:56
Avec son tout petit élément central à l'esthétique très lisse et ses deux petites enceintes acoustiques en forme de mini colonne, le Z7 est à la fois discret, esthétique et vraiment peu encombrant. Sony est parvenu à ce résultat par la solution bien co...
Good Faible encombrement, Bonne écoute...
Bad Formats lus nébuleux, Une seule entrée analogique, Prix élevé...
70%
hifitest.de
Updated:
2011-10-04 06:31:52
it´s a Sony. Kennen Sie diesen Slogan noch? Vielleicht könnte er auch heute noch bei der Blu-ray-Anlage BDVZ7 angewendet werden, die bei minimalem Platzverbrauch echte High-Definition-Faszination ins Haus bringen möchte. Wir verraten Ihnen, ob die...
Bottom line Wer für einen kleinen Wohnraum eine kompakte Heimkinoanlage sucht, ist mit der BDV-Z7 bestens bedient und kann mit ihr das High-Definition-Zeitalter zu Hause einläuten.Heinz KöhlerTestredaktion Heimkino...
100%
areadvd.de
Updated:
2011-10-04 06:31:53
Für Marktpreise ab ca. 700 EUR bekommt man die Sony BDV-Z7 2.1-Heimkino-Anlage, die einen üppigen Ausstattungsumfang mit tadellosen audiovisuellen Qualitäten und edler Optik verknüpfen möchte. Mit 350 Watt Gesamtausgangsleistung, der für Sony-Komponent...
Bottom line Konfiguration, Setup und Bedienung Übersichtlich und einfach zu bedienen hat das auf dem XMB basierende User-Interface der Sony Blu-ray Spieler bei uns bis dato immer sehr gut abgeschnitten, nicht anders bei der 2.1 Komplettanlage BDV-Z7. Schnell und...
0%
computerbild.de
Updated:
2011-10-04 06:31:58
Verwandeln Sie Ihr Wohnzimmer in ein Heimkino. Eine Blu-ray-Komplettanlage sorgt dabei nicht nur fürs extra scharfe Bild, sondern auch für den passenden Sound. AUDIO VIDEO FOTO BILD hat die Sony-Anlage „BDV-Z7“ auf ihre Heimkinotauglichkeit überprüft...
0%
Show all
Customer service details
X