Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony BDUX10S optical disc drive Internal Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BDUX10S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BDUX10S
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5606
This statistic is based on the 88779 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86785 free Open Icecat users.
Info modified on: 04 Apr 2019 08:34:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony BDUX10S optical disc drive Internal Black :
The short editorial description of Sony BDUX10S optical disc drive Internal Black

Internal BDROM Drive SATA
More>>>
Sony BDUX10S optical disc drive Internal Black:
The official marketing text of Sony BDUX10S optical disc drive Internal Black as supplied by the manufacturer

Blu-ray Disc offers the ultimate high definition experience with incredible picture and phenomenal sound. Whether you're looking to replace an existing drive or add a new drive for Blu-ray Disc playback, BDU-X10S offers compelling features and performance.

Short summary description Sony BDUX10S optical disc drive Internal Black:
This short summary of the Sony BDUX10S optical disc drive Internal Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony BDUX10S, Black, 24x, 24x, 24x, 790 g, 12 V DC

Long summary description Sony BDUX10S optical disc drive Internal Black:
This is an auto-generated long summary of Sony BDUX10S optical disc drive Internal Black based on the first three specs of the first five spec groups.

Sony BDUX10S. Product colour: Black. CD write speed: 24x, CD rewrite speed: 24x. CD read speed: 24x. Weight: 790 g. Power requirements: 12 V DC, Minimum system requirements: - Pentium III 800 Mhz - Pentium 4 3.0 GHz, Dimensions (WxDxH): 146 x 185 x 41.3 mm

Design
Internal *
The product is built in.
Yes
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Writing speed
CD write speed *
24x
CD rewrite speed
24x
Reading speed
CD read speed *
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
24x
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
790 g
Other features
Power requirements
12 V DC
Minimum system requirements
- Pentium III 800 Mhz - Pentium 4 3.0 GHz
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
146 x 185 x 41.3 mm
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
512 MB
Minimum storage drive space
The minimum hard disk space required to store or run a computer program or operating system.
5 GB
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
- Windows Vista Home Basic/ Vista Home Premium/ Vista Business/ Vista Ultimate/XP Home/ XP Professional SP2
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:06:27
Uk has collected 9 expert reviews for Sony BDUX10S optical disc drive Internal Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:06:27
Nl heeft 9 proffesionele recensies verzameld voor Sony BDUX10S optisch schijfstation Intern Zwart. Het gemiddelde van deze proffesionele recensies is 73 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:06:27
Fr a recueilli 9 avis d’experts pour Sony BDUX10S lecteur de disques optiques Interne Noir et la note moyenne est de 73 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:06:27
De hat 9 Expertenmeinungen über Sony BDUX10S Optisches Laufwerk Eingebaut Schwarz eingeholt. Das duchschnittliche Epertenrating ist 73 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:06:27
Testseek ha raccolto 9 recensioni da parte di esperti per Sony BDUX10S lettore di disco ottico Interno Nero e la valutazione media da parte degli esperti è di 73 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:06:27
Es ha coleccionado 9 opiniones de expertos para Sony BDUX10S unidad de disco óptico Interno Negro y la calificación media es 73 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:06:27
Dk har samlet 9 ekspertanmeldelser for Sony BDUX10S optisk diskdrev Intern Sort og den gennemsnitlige ekspertbedømmelse er 73 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:06:27
Se har samlat in 9 experttester för Sony BDUX10S optiska enheter Intern Svart och det genomsnittliga betyget är 73 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
73%
Source Review comments Score
computeractive.co.uk
Updated:
2011-10-04 06:06:16
Blu-ray discs are finally beginning to become affordable.Some films can be bought for less than £10, which is a decent price given the great high-definition quality. Blu-ray players are still a little costly, with basic models starting at around £150...
Bottom line If you have a PC connected to your television, this is an inexpensive way to add Blu-ray...
80%
goodgearguide.com.au
Updated:
2011-11-06 00:52:59
Despite doing exactly what it says on the box, the Sony BDUX10S is a hard product to recommend. With zero burning options, its hard to imagine who this drive will appeal to.
Good Easy setup, bundled Cyberlink software, quiet operation, provides affordable Blu-ray playback...
Bad Cannot write to Blu-ray, DVD or CD The Final Word Despite doing exactly what it says on the box, the Sony BDUX10S is a hard product to recommend. With zero burning options, its hard to imagine who this drive will appeal to.
Bottom line Despite doing exactly what it says on the box, the Sony BDUX10S is a hard product to recommend. With zero burning options, its hard to imagine who this drive will appeal to.
60%
v3.co.uk
Updated:
2011-10-04 06:06:14
Blu-ray discs are finally beginning to become affordable.Some films can be bought for less than £10, which is a decent price given the great high-definition quality. Blu-ray players are still a little costly, with basic models starting at around £150...
80%
techtree.com
Updated:
2011-10-04 06:06:19
With the official announcement of the demise of HD-DVD format earlier this year, and with most Hollywood studios embracing the Blu-ray format, the format war has paved the way for the reign of Blu-ray. Consumers now have a clearer view about which way...
Good Good overall performance, good build, silent, complete bundle with Blu-ray title and CyberLink PowerDVD BD edition.
Bad A little expensive, slower with non-Blu-ray media, no extra bezels...
Bottom line The Sony BDU-X10S is excellent at what it does. It is slower than non-Blu-ray drives in the case of non-Blu-ray media, but at no point of time did it stutter; we were able to watch movies without a hitch. The Blu-ray title The Patriot -- Extended Cut...
80%
smartcomputing.com
Updated:
2011-10-04 06:06:21
Something gorgeous is late, as gorgeous things often are. Hopefully, I’ll be able to tell you all about it next month. For now, let’s have a look at some other gadgets on my desk. Sony BDU-X10S I can finally recommend which high-definition mo...
0%
Computerpoweruser.com
Updated:
2011-10-04 06:06:23
2X BD-ROM, 8X DVD-ROM, 24X CD-ROM; 1.5Gbps SATA; 4MB cache; 7.6 inches deep; one-year warranty Warner Bros. Netflix. Best Buy. Since the beginning of 2008, the nails for HD DVD’s coffin came in hard and fast. For all practical purposes, it’s B...
70%
myce.com
Updated:
2011-10-04 06:06:25
January 2008Sony USA was kind enough to send us their new BD-ROM Drive, the BDU-X10S; this is a true internal SATA drive. The BDU-X10S incorporates BD-ROM reading at 2x while still supporting CD-R/RW reading at 24x, DVD+R/RW and DVD+R DL reading capa...
Good Drive runs very quiet, Excellent build quality, Native SATA connection, Excellent bundle, Accurate audio extraction quality, Includes power and data cables, Consistent reading speeds...
Bad Slower reading of CDR, DVD± and DVD± DL media by today's standards...
0%
computershopper.com
Updated:
2011-10-04 06:06:27
Now that HD DVD has thrown in the towel, consumers can feel confident that their Blu-ray drives wont suffer the same fate as Betamax players did back in the 1980s. Enter Sonys BDU-X10S Blu-ray Disc-ROM (BD-ROM) drive, a reasonably priced i...
Good Easy to install; good video playback; supports three media types...
Bad Only reads Blu-ray at 2x; doesnt record Blu-ray or DVD media...
Bottom line Sonys BDU-X10S gives you the ability to play Blu-ray, DVD, and CD media on your desktop PC, but you cant burn discs with this drive...
70%
hardwarezone.com.sg
Updated:
2016-11-23 08:40:27
It took almost two years before the HD format war between Blu-ray and HD DVD finally produced a verdict. Yet near the end, it only took mere weeks for Toshiba, the main advocate for HD DVD, to throw in the towel after the decisive move by Warner Bros t...
Bottom line In the short period following the demise of the HD DVD as a viable competitor, Blu-ray manufacturers have taken the opportunity to start earning back their investments in Blu-ray technology. Profiteering or the laws of supply and demand, we leave it up...
70%
Show all
Customer service details