Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony BDP-S550 7.1

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BDP-S550
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BDP-S550B
Category
Devices which play Blu-Ray Discs. Used in home entertainment and home cinema systems to play films.
Blu-Ray players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8936
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 16 Dec 2017 15:10:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony BDP-S550 7.1 :
The short editorial description of Sony BDP-S550 7.1

Dolby®, BD-R/RE, BD-ROM, CD (CD-DA), DVD-R, +R, -RW, +RW, JPEG playback
More>>>

Sony BDP-S550 7.1:
The official marketing text of Sony BDP-S550 7.1 as supplied by the manufacturer
Bring home the future of Blu-ray Disc™ technology with BD-Live™ and the BDP-S550 Blu-ray Disc player. BD-Live takes your movie experience to a whole new level. Download and stream bonus content such as additional scenes, shorts, trailers and movie-based games. Equipped with a built-in Ethernet port and 1GB of memory, it's easy to access specially created BD-Live content. This player also outputs a Full 1080/24p True Cinema picture, plus upscales your existing DVD collection to 1080p when using the HDMI™ connection. And Dolby TrueHD/DTS-HD delivers studio master quality audio which is designed specifically for high definition entertainment. Make the most of all of these features with the icon-based Xcross Media Bar™, which provides simple navigation of the player's menu system.
Short summary description Sony BDP-S550 7.1:
This short summary of the Sony BDP-S550 7.1 data-sheet is auto-generated and uses the product title and the first six key specs.
Sony BDP-S550, BD-ROM,DVD-R, 192MHz/24-bit, 7.1 channels, 29 W, 0.3 W, 3.3 kg
Long summary description Sony BDP-S550 7.1 :

Sony BDP-S550. Disc types supported: BD-ROM,DVD-R. Video D/A Converter (DAC): 192MHz/24-bit. Audio output channels: 7.1 channels. Power consumption (typical): 29 W, Power consumption (standby): 0.3 W. Weight: 3.3 kg

This is an auto-generated long summary of Sony BDP-S550 7.1 based on the first three specs of the first five spec groups.
Media types
Disc types supported *
The types of disc which can be used with this device.
BD-ROM,DVD-R
Video
Video D/A Converter (DAC)
192MHz/24-bit
Audio
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
7.1 channels
Ergonomics
Picture-in-Picture
Picture-in-picture (PiP) is a feature of some television receivers and similar devices. One program (channel) is displayed on the full TV screen at the same time as one or more other programs are displayed in inset windows. Sound is usually from the main program only.
No
Ports & interfaces
HDMI *
HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
Yes
Digital audio coaxial out *
The socket in the device for the digital audio output. The signal is carried via a coaxial cable with an RCA connector.
1
Digital audio optical out *
The socket in the device for the digital audio output. The signal is carried via an optical cable with an TOSLINK connector.
1
HDMI version
1.3
Composite video out
The socket in the device for the composite video, which is an analog video transmission (no audio) that carries standard definition video typically at 480i or 576i resolution. The cables for composite video are normally yellow.
1
Ports & interfaces
Component video (YPbPr/YCbCr) out
The number of sockets (ports) for RF (radio frequency) connections out of the product.
1
S-Video outputs quantity
The number of ports (output sockets) for S-Video, which is a signalling standard for standard definition video, typically 480i or 576i.
1
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
29 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
0.3 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.3 kg
Other features
Power requirements
220-240 V
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
430 x 220 x 70 mm
Networking features
Ethernet port
Output resolutions
Full HD 1080p
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01
Testseek has collected 27 expert reviews for Sony BDP-S550 7.1 and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
85%
Source Review comments Score
electricpig.co.uk
Updated:
2017-03-01
To call the Sony BDP-S550 a budget Blu-ray player would be doing it a disservice to its myriad features, but what else do you call a Blu-ray player that costs around £250?Surprisingly, for the price, it looks and feels the crackers, mimicking some of S...
Good Awesome picture quality, whether upscaling or direct from Bluray disc.
Bad The remote controlisn't exactly in keeping with the aesthetics.
Bottom line The Sony BDP-S550 is a pretty formidable Blu-ray player at a pretty formidable price point. Picture quality's not half bad either!To call the Sony BDP-S550 a budget Blu-ray player would be doing it a disservice to its myriad features, but what else do...
100%
gadgetshow.channel5.com
Updated:
2017-03-01
A Blu-ray Profile 2.0 player supporting BD-ROM/R/RE, AVC-HD and almost all flavours of DVD and CD. Internal HD sound decoding for 7.1 channel analogue output and digital up to DTS-HD Master Audio via HDMI. The goodFor literally years, the only budget B...
Good For literally years, the only budget Blu-ray player worth buying came with controllers, a Cell processor and hard drive. Finally, Sony has crafted a player that kicks the PS3 back into the bedroom where it belongs. From its six-second boot-up (even better...
Bad The backlit remote control will freak out your cat – it’s just a shade too ‘Samsung’, if you get our meaning. We’re also considering introducing legislation at the next session of Parliament to force manufacturers to just thr...
Bottom line An impressive and affordable introduction to the world of Blu-ray – only home cinema freaks will need to spend more.Sony BDP-S550 is tagged with Sony BDP-S550, Sony and Blu-Ray player. Select a tag (Sony BDP-S550, for example) to find everything on...
100%
stuff.tv
Updated:
2017-03-01
Given that Sony pioneered the Blu-ray format, youd expect it to have some pretty formidable hi-def resources at its disposal.Theres the ubiquitous PlayStation 3 and entry-level BDP-S350 just to name a couple, but now its time to cast an inquisitive...
Good Solid, attractive design. Great Blu-ray picture. Good DVD upscaler. Easy to use...
Bad Could sound bolder in the bass...
Bottom line Another attractive Blu-ray deck thats among the best in its class...
100%
whathifi.com
Updated:
2017-03-01
We know that a lot of important and interesting stuff has gone down since December last year, but consider this: the BDP-S550 is an old hand at reviews, having been tested in that issue, and back then it cost £350.Barely half a year on, it's more than...
Good Attractive styling, great Bluray picture, good upscaler, easy to use, price...
Bad Bass could sound meatier...
100%
goodgearguide.com.au
Updated:
2017-03-01
The Sony BDP-S550 is a fully featured Blu-ray player with a wide array of ports and good image quality when playing Blu-ray discs and upscaled DVDs. Its main point of difference with sub-$500 Blu-ray players is its 7.1-channel analog outputs — you will need to decide if you think that this is worth the extra $150 you will pay to get the BDP-S550. Stylistically speaking, the Sony BDP-S550 looks slightly dull. A mostly plastic fascia and top-plate have a dull-blue hue, with the middle of the face...
Good Excellent Blu-ray image quality, 7.1-channel analog output, BD-Live ready...
Bad USB port can’t be used for playing media, DVD upscaling makes edges fuzzy...
Bottom line The Sony BDP-S550 is a good product but its relatively high cost means that unless you need the 7.1-channel analog output the competition offers better value...
80%
uk.askmen.com
Updated:
2017-03-01
The Sony BDP-S550 is priced reasonably at $500 and it's widely available. Though it's far from a limited edition, its quality in its presentation may knock the PS3 off the block as the raining king of Blu-ray. It meets the latest Blu-ray model requirement...
73%
Show all
Brand Image Product code Product Stock Price from
Sony BDP-S760 7.1 Sony BDP-S760 7.1
(show image)
BDPS760B BDP-S760  — 
Sony BDP-S560 Sony BDP-S560
(show image)
BDP-S560B BDP-S560  — 
X