location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony BDP-S1100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BDP-S1100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BDP-S1100 show
Show alternative article codes used in the online market place
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177932
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony BDP-S1100
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Video formats supported: AVCHD, MPEG1, MPEG2, MPEG4, WMV9, XVID
  • - Audio formats supported: AAC, MP3, WMA
  • - Dolby TrueHD, DTS-HD Master Audio
  • - Video upscaling
  • - Ethernet LAN
Long product name Sony BDP-S1100 :
The long product name of Sony BDP-S1100. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Blu-ray/DVD/CD, 1080p, FAT32/NTFS, NTSC/PAL, Deep Color, 24p True Cinema, HDMI/USB/Ethernet, 8.8W
More>>>
Short summary description Sony BDP-S1100:
This short summary of the Sony BDP-S1100 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony BDP-S1100, Full HD, NTSC, PAL, 1080p, YouTube, Dolby TrueHD, DTS-HD Master Audio, 7.1 channels

Long summary description Sony BDP-S1100:
This is an auto-generated long summary of Sony BDP-S1100 based on the first three specs of the first five spec groups.

Sony BDP-S1100. HD type: Full HD, Analog signal format system: NTSC, PAL, Supported video modes: 1080p. Audio decoders: Dolby TrueHD, DTS-HD Master Audio, Audio output channels: 7.1 channels. Video formats supported: AVCHD, MPEG1, MPEG2, MPEG4, WMV9, XVID, Audio formats supported: AAC, MP3, WMA, Image formats supported: GIF, JPG, PNG. Disc types supported: CD, DVD. Power consumption (typical): 8.8 W

Source Testseek summary Average rating
Reviews
Updated:
2013-05-01 05:37:43
Uk has collected 3 expert reviews for Sony BDP-S1100 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
digitalversus.com
Updated:
2013-05-01 05:37:43
The Sony BDP-S1100 is designed to replace the BDP-S185. Like its predecessor, this Blu-ray player has a very compact design. Unlike many current models, it doesn't come with 3D support...
Good Compact design, Low power use (6 W), Builtin media player supports most file formats, Responsive, userfriendly interface similar in style to PlayStation 3 menus...
Bad No 3D support...
Bottom line The Sony BDP-S1100 is an excellent Blu-ray player with a very compact design. We liked its responsive, user-friendly menus, which are similar in style to the PlayStation 3 interface. Anyone looking for 3D support, however, will need to look to a higher-en...
80%
trustedreviews.com
Updated:
2013-10-12 03:41:15
What is the Sony BDP-S1100? The Sony BDP-S1100 is an entry-level player that offers basic Blu-ray functionality at a wallet-friendly price. It'll play Blu-ray, DVDs, CDs and media files via USB, but there's no 3D support, built-in Wi-Fi or 4K upscaling. T...
Good Dazzling pictures, Easy to use, Generous internet content...
Bad No WiFi support, No 3D support, No DivX playback...
Bottom line Features are scarce, but the Sony BDP-S1100 is an otherwise impressive sub-£100 player – it's stylish, easy to use and delivers slick HD pictures...
80%
Country Distributor
México 1 distributor(s)