Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Crank: High Voltage

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Crank: High Voltage
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BD202150
Category
Movies or films which are stored on Blu-Ray (BD) or DVD.
BD/DVD movies
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 19 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4344
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 19-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 20 Nov 2017 03:26:41
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony Crank: High Voltage:
This short summary of the Sony Crank: High Voltage data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Crank: High Voltage, Action, 16:9, 96 min, 1 discs
Long summary description Sony Crank: High Voltage :

Sony Crank: High Voltage. Genre: Action, Aspect ratio: 16:9, Runtime: 96 min

This is an auto-generated long summary of Sony Crank: High Voltage based on the first three specs of the first five spec groups.
Features
Genre *
Style or category of film, computer game etc.
Action
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Runtime
The length of time of performance of the product.
96 min
Features
Audio system
System used to play music or speech.
5.1
Number of optical discs
1 discs
Release date (DD/MM/YYYY)
The date when the product comes on the market (can be bought in the shops).
2009
X