Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BC-TRM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BCTRM
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0027242622357
Category Battery Chargers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7203
This statistic is based on the 88715 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86722 free Open Icecat users.
Info modified on: 13 Dec 2018 08:05:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony BC-TRM :
The short editorial description of Sony BC-TRM

BCTRM AC Charger for InfoLITHIUM™ M Series Batteries
More>>>
Sony BC-TRM:
The official marketing text of Sony BC-TRM as supplied by the manufacturer

It's smart to keep a fully charged spare battery with you when shooting for extended periods. With Sony's small, lightweight and totally portable BC-TRM M-Series battery charger, you can put the power back into your camera quickly and easily. This AC-powered unit lets you recharge a back-up battery while you continue to use your Handycam camcorder. It plugs directly into a wall socket for quick, easy charging. Take it wherever you go. You’ll always be charged up and ready to go.

Short summary description Sony BC-TRM:
This short summary of the Sony BC-TRM data-sheet is auto-generated and uses the product title and the first six key specs.

Sony BC-TRM, Black, 8.4 V, 0 - 40 °C, -20 - 60 °C, 70 g, NPQM71D, NPFM50, HVLML20M

Long summary description Sony BC-TRM:
This is an auto-generated long summary of Sony BC-TRM based on the first three specs of the first five spec groups.

Sony BC-TRM. Product colour: Black. Output voltage: 8.4 V. Weight: 70 g. Compatibility: NPQM71D, NPFM50, HVLML20M, Dimensions (WxDxH): 47 x 70 x 27 mm

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Power
Output voltage
8.4 V
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
70 g
Other features
Compatibility
The other products, software and hardware this product can be used with.
NPQM71D, NPFM50, HVLML20M
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
47 x 70 x 27 mm
Customer service details
X