Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony BCG34HRMF4

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BCG34HRMF4
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BCG34HRMF4
Category Battery Chargers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46607
This statistic is based on the 90322 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88297 free Open Icecat users.
Info modified on: 22 Aug 2018 22:50:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony BCG34HRMF4 :
The short editorial description of Sony BCG34HRMF4

SUPER QUICK REFRESH CHARGER LCD SCREEN BCG34HRMF4
More>>>
Sony BCG34HRMF4:
The official marketing text of Sony BCG34HRMF4 as supplied by the manufacturer

Sony's NEW 2700 mAh Super Quick Charger is the highest capacity battery charger in today's market - A truly remarkable technology from Sony. It also features a LCD Battery Status Indicator so, Checking Your Battery Life is Easy!
Know instantly the residual power in your batteries. Simply slot your rechargeable batteries into a Sony LCD Indicator Battery Charger and you'll see the level of power remaining in each battery. The LCD Indicator shows the various battery power levels when refreshing and charging.
The charger's Refresh Function help discharge the memory effect before actual charging begins, enabling the batteries to be charged to the maximum capacity for optimal performance.
As a safety precaution, the charger is also equipped with Automatic Cut-Off to prevent overheating during the charging process. What's more, with Worldwide Voltage Compatibility, you'll never have to worry about fading battery life ruining your enjoyment wherever you are!

Short summary description Sony BCG34HRMF4:
This short summary of the Sony BCG34HRMF4 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony BCG34HRMF4, 1.2 V, 2700 mAh, 120 g, 65 x 105 x 30.5 mm

Long summary description Sony BCG34HRMF4:
This is an auto-generated long summary of Sony BCG34HRMF4 based on the first three specs of the first five spec groups.

Sony BCG34HRMF4. Output voltage: 1.2 V. Battery capacity: 2700 mAh. Weight: 120 g. Dimensions (WxDxH): 65 x 105 x 30.5 mm

Power
Output voltage
1.2 V
Battery
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
2700 mAh
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
120 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
65 x 105 x 30.5 mm
Brand Image Product code Product Stock Price from
Sony BATTERY QUICK CHARGER 2300MH Sony BATTERY QUICK CHARGER 2300MH
(show image)
BCG34HD4 BATTERY QUICK CHARGER 2300MH 0,00
(excl. VAT)
0,00 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
España 2 distributor(s)
Czech Republic 1 distributor(s)
Customer service details
X