Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Super Quick Charger

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Super Quick Charger
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BCG34HRMD4
Category Battery Chargers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6323
This statistic is based on the 90276 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88257 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Super Quick Charger :
The short editorial description of Sony Super Quick Charger

Super Quick Charger with LCD Monitoring
More>>>
Sony Super Quick Charger:
The official marketing text of Sony Super Quick Charger as supplied by the manufacturer

Super Quick Charger with LCD Monitoring: High speed charger with a unique refresh function to prevent Memory Effect, it charges AA & AAA batteries up to 2300 mAh.
- Its small palm size and its worldwide voltage AC100 V -240 V makes it the ideal charger to take on your travels!
- Sleek fashionable Sony design with LCD screen to match your audio and video equipment.
- LCD Monitoring: easy check of charging status.
- It has a unique refresh function to prevent "memory effect". It allows the battery to recover its initial capacity despite several cycles charging/discharging.
- High Speed charger (about 2 hours with 2 x 2 300 mAh NiMH batteries).
- Any combination of AA & AAA batteries is possible.

Short summary description Sony Super Quick Charger:
This short summary of the Sony Super Quick Charger data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Super Quick Charger, Silver, 2 h, 2300 mAh, 137 g, 145 x 87 x 241 mm

Long summary description Sony Super Quick Charger:
This is an auto-generated long summary of Sony Super Quick Charger based on the first three specs of the first five spec groups.

Sony Super Quick Charger. Product colour: Silver. Battery recharge time: 2 h. Battery capacity: 2300 mAh. Weight: 137 g. Dimensions (WxDxH): 145 x 87 x 241 mm

Features
Number of batteries supported *
The number of batteries that can be used with the product.
4
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Power
Battery recharge time
Approximate time required to recharge the battery from completely empty to completely full
2 h
Battery
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
2300 mAh
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
137 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
145 x 87 x 241 mm
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:10:50
Uk has collected 1 expert review for Sony Super Quick Charger but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:10:50
Nl heeft 1 proffesionele recensie voor Sony Super Quick Charger gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:10:50
Fr a recueilli 1 avis d’experts pour Sony Super Quick Charger mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:10:50
De hat 1 Expertenmeinung für Sony Super Quick Charger zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:10:50
Testseek ha raccolto 1 recensione da parte di esperti per Sony Super Quick Charger ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:10:50
Es ha coleccionado 1 opiniones de expertos para Sony Super Quick Charger pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:10:50
Dk har samlet 1 ekspertanmeldelse for Sony Super Quick Charger men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:10:50
Se har samlat in 1 experttest för Sony Super Quick Charger men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
pcauthority.com.au
Updated:
2017-03-01 09:10:50
The Super Quick Charger from Sony is not the most esoteric or exciting of products, but it is one that could prove to be a Godsend in a sticky situation.
0%
Show all
Customer service details
X