Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony ALC-SH105 8.1 cm Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ALC-SH105
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ALCSH105 show
Show alternative article codes used in the online market place
Category
Caps or covers for camera lens.
Lens Hoods
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16573
This statistic is based on the 88873 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86881 free Open Icecat users.
Info modified on: 04 Apr 2019 08:34:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony ALC-SH105 8.1 cm Black :
The short editorial description of Sony ALC-SH105 8.1 cm Black

ALC-SH105 Lens hood for SAL-16105
More>>>
Sony ALC-SH105 8.1 cm Black:
The official marketing text of Sony ALC-SH105 8.1 cm Black as supplied by the manufacturer

- Removable lens hood (straight design) reduces lens flare.
- Dimensions D x L (Approx.): 81x 36mm ( 3 1/4 x 1 7/16 inch ).
- Weight (approx.): 14g.
- Material: Plastic (PC).

Short summary description Sony ALC-SH105 8.1 cm Black:
This short summary of the Sony ALC-SH105 8.1 cm Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony ALC-SH105, 8.1 cm, Plastic, Black, 14 g

Long summary description Sony ALC-SH105 8.1 cm Black:
This is an auto-generated long summary of Sony ALC-SH105 8.1 cm Black based on the first three specs of the first five spec groups.

Sony ALC-SH105. Compatible lens diameter: 8.1 cm, Compatibility: SAL-16105, Product colour: Black. Overall height: 3.6 cm, Weight: 14 g

Features
Compatible lens diameter *
8.1 cm
Compatibility *
The other products, software and hardware this product can be used with.
SAL-16105
Product colour
The colour e.g. red, blue, green, black, white.
Black
Features
Material
The material from which a thing is or can be made e.g. wood, plastic.
Plastic
Weight & dimensions
Overall height
Overall height of the product
3.6 cm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
14 g
Country Distributor
Czech Republic 1 distributor(s)
Customer service details
X