Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony StorStation AITe390SBK drives tape drive AIT 150 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorStation AITe390SBK drives
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AITE390SBK
Category
Tape drives are a cost-effective solution for backing up all your important data when high speed is not required.
Tape Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18108
This statistic is based on the 90415 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88394 free Open Icecat users.
Info modified on: 04 Apr 2019 05:52:43
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year warranty with Rapid Replacement Programme
Long product name Sony StorStation AITe390SBK drives tape drive AIT 150 GB :
The short editorial description of Sony StorStation AITe390SBK drives tape drive AIT 150 GB

AIT-3Ex External Drive, SCSI, Black
More>>>
Sony StorStation AITe390SBK drives tape drive AIT 150 GB:
The official marketing text of Sony StorStation AITe390SBK drives tape drive AIT 150 GB as supplied by the manufacturer

Once you make a decision to use a tape technology, you need to be sure that your investment will be protected in the future with backwards compatibility of older media in new drives. AIT-3Ex is the perfect upgrade drive for any current AIT user! With backwards compatibility with all of the lower capacity generations of AIT (including the Turbo media), you can take confidence that your older tapes can be used as needed.
However, if you want to get the maximum benefit from AIT-3Ex, then start using the 150GB media and gain the high 18MB/s performance that the drive can offer. AIT-3Ex has been designed with past, but also future in mind. Not only will today’s AIT-4 drive support the new AIT-3Ex media , but also the forthcoming AIT-5 drives too.
As with all Sony StorStation AIT drives the models come with a hp Proliant server installation kit (internal model only), a bundled backup software package and 3 year Rapid Replacement warranty. The drives are equipped with a dust-protective bezel that ensures the reliability in harsh environments and are tested for compatibility with major vendor servers from hp, IBM, Dell and Fujitsu-Siemens.

Short summary description Sony StorStation AITe390SBK drives tape drive AIT 150 GB:
This short summary of the Sony StorStation AITe390SBK drives tape drive AIT 150 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Sony StorStation AITe390SBK drives, AIT, 2.6:1, Ultra 160 SCSI LVD/SE, 400000 h, 150 GB, 390 GB

Long summary description Sony StorStation AITe390SBK drives tape drive AIT 150 GB:
This is an auto-generated long summary of Sony StorStation AITe390SBK drives tape drive AIT 150 GB based on the first three specs of the first five spec groups.

Sony StorStation AITe390SBK drives. Type: AIT, Compression ratio: 2.6:1, Interface: Ultra 160 SCSI LVD/SE. Native capacity: 150 GB, Compressed capacity: 390 GB, Drive device, buffer size: 96 MB. Burst transfer rate: 160 MB/s, Drive device, transfer rate: 18 MB/s, Sustained data transfer rate (compressed): 46.8 MB/s. Power consumption (typical): 20 W

Performance
Internal *
The product is built in.
No
Type *
Characteristics of the device.
AIT
Compression ratio *
The ratio between the uncompressed file size and compressed size. Thus a representation that compresses a 10MB file to 2MB has a compression ratio of 10/2 = 5, often notated as an explicit ratio, 5:1 (read "five" to "one"), or as an implicit ratio, 5/1.
2.6:1
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Ultra 160 SCSI LVD/SE
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
400000 h
Storage
Native capacity *
Actual medium capacity without applying compression.
150 GB
Compressed capacity *
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
390 GB
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
96 MB
Data transmission
Burst transfer rate
160 MB/s
Drive device, transfer rate
18 MB/s
Sustained data transfer rate (compressed)
46.8 MB/s
Sustained data transfer rate (native)
18 MB/s
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
20 W
Operational conditions
Operating relative humidity (H-H)
30 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Brand Image Product code Product Stock Price from
Sony StorStation AITi390S drives tape drive Internal AIT 150 GB Sony StorStation AITi390S drives tape drive Internal AIT 150 GB
(show image)
AITI390S StorStation AITi390S drives 0,00
(excl. VAT)
0,00 (incl. VAT)
Sony StorStation AITi390STS drives tape drive Internal AIT 150 GB Sony StorStation AITi390STS drives tape drive Internal AIT 150 GB
(show image)
AITI390STS StorStation AITi390STS drives 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details
X