location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony AITE100/S backup storage device Storage drive Tape Cartridge AIT 40 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AITE100/S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AITE100/S
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony AITE100/S backup storage device Storage drive Tape Cartridge AIT 40 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge Black
  • - USCSI
  • - Data storage type: AIT
  • - Native capacity: 40 GB Compressed capacity: 104 GB
  • - Mean time between failures (MTBF): 300000 h
  • - 20 W
Warranty: 3 Years
Long product name Sony AITE100/S backup storage device Storage drive Tape Cartridge AIT 40 GB :
The long product name of Sony AITE100/S backup storage device Storage drive Tape Cartridge AIT 40 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AIT-1 Turbo SCSI External Tape Drive
More>>>
Short summary description Sony AITE100/S backup storage device Storage drive Tape Cartridge AIT 40 GB:
This short summary of the Sony AITE100/S backup storage device Storage drive Tape Cartridge AIT 40 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Sony AITE100/S, Storage drive, Tape Cartridge, USCSI, AIT, 300000 h, 30000 pass(es)

Long summary description Sony AITE100/S backup storage device Storage drive Tape Cartridge AIT 40 GB:
This is an auto-generated long summary of Sony AITE100/S backup storage device Storage drive Tape Cartridge AIT 40 GB based on the first three specs of the first five spec groups.

Sony AITE100/S. Product type: Storage drive, Media type: Tape Cartridge, Interface: USCSI. Native capacity: 40 GB, Compressed capacity: 104 GB, Drive device, buffer size: 12 MB. Burst transfer rate: 40 MB/s, Drive device, transfer rate: 6 MB/s, Sustained data transfer rate (native): 6 MB/s. Power requirements: AC 100-200/220-240V, Power consumption (typical): 20 W. Product colour: Black

Country Distributor
United Kingdom 1 distributor(s)