Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony AIT Drive 35-90GB int ATAPI AIT1 3.5" tape drive Internal

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AIT Drive 35-90GB int ATAPI AIT1 3.5"
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AIT90AI
Category
Tape drives are a cost-effective solution for backing up all your important data when high speed is not required.
Tape Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7656
This statistic is based on the 86030 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84054 free Open Icecat users.
Info modified on: 16 Apr 2019 15:45:36
The date of the most recent change of this product data-sheet in Icecat.
Warranty: All models include the Sony 3 year warranty and Next Business Day Swap Program for hassle-free peace of mind
Long product name Sony AIT Drive 35-90GB int ATAPI AIT1 3.5" tape drive Internal :
The short editorial description of Sony AIT Drive 35-90GB int ATAPI AIT1 3.5" tape drive Internal

AIT-1 atapi Drive internal 35-90GB 3Yr NBDSP TapeCopy InstantRecovery Veritas 60-day live trial s w
More>>>
Sony AIT Drive 35-90GB int ATAPI AIT1 3.5" tape drive Internal:
The official marketing text of Sony AIT Drive 35-90GB int ATAPI AIT1 3.5" tape drive Internal as supplied by the manufacturer

Why the StorStation AIT90?

Deciding upon the right storage solution for your business needs is an increasingly difficult task in today's rapidly expanding market. Speed, reliability and a high storage capacity are obvious essentials, but are useless statistics without complete software support and backward compatibility with your existing storage system.

Fortunately, the Advanced Intelligent Tape (AIT) family of drives meets all the demands placed on tape technologies from the low-end right through to the high-end of the spectrum, and goes on to exceed expectations with their groundbreaking solution kits and unique features. MIC (Memory-In-Cassette) provides an innovative interface between drive and cartridge to enable extremely fast data access, while AME tape material allows high storage density without compromising on reliability.

Available in kits featuring TapeCopy software that will migrate data seamlessly from virtually any tape format to AIT, you can be sure that Sony can provide a storage solution tailored to your needs.

Plus the ATAPI interface on this drive means that there is no need to buy a SCSI card. Which means an instant cost saving for you, with no compromise on performance.

Suitable for?
Affordable entry server and PC workstation backup device for expanding Small-to-Medium businesses

Cost-effective migration path for customers looking to upgrade from their old desktop Travan or old QIC tape formats

Low-cost alternative to DDS-2 users or those considering to purchase DDS-3, but are looking for improved reliability, capacity and performance for a similar price

customers who need to backup to 35GB (native) on a single data cartridge in less than 3 hours

What's in the box?
drive with 5.25-inch pre-mounted bezel kit
Software on CD
3.5-inch spare bezel
1 media
1 cleaning cartridge
User manual
Quickstart guide
Warranty card
Mounting screws
Key features and benefits




IDE/ATA interface (UltraDMA66)
Easy PC connectivity and compatibility

No SCSI card needed
Additional cost savings, easy setup

Low-cost model
Higher capacity and performance at DDS-3 price levels

Compact 3.5” Form Factor
Highest capacity-to-size ratio saving space

Exclusive use of AME (Advance Metal Evaporated media (100% Cobalt)
Higher recording density maximising capacity and minimal head wear for improved reliability

Large 90GB* Recording Capacity
Low Cost/GB for maximum cost savings

Integrated Memory-In-Cassette chip
Quick file retrieval saving users time

Short summary description Sony AIT Drive 35-90GB int ATAPI AIT1 3.5" tape drive Internal:
This short summary of the Sony AIT Drive 35-90GB int ATAPI AIT1 3.5" tape drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

Sony AIT Drive 35-90GB int ATAPI AIT1 3.5", ATA/ATAPI-5 (Ultra DMA 66), AIT-1 ATAPI, 4 MB, 40 MB/s, 4 - 10.4* MB/s (ssustained) /Backup rate 14 - 37* GB/h, NovaStor TapeCopy and InstantRecovery and Veritas Backup Exec 8.5 (60 day live trial software)

Long summary description Sony AIT Drive 35-90GB int ATAPI AIT1 3.5" tape drive Internal:
This is an auto-generated long summary of Sony AIT Drive 35-90GB int ATAPI AIT1 3.5" tape drive Internal based on the first three specs of the first five spec groups.

Sony AIT Drive 35-90GB int ATAPI AIT1 3.5". Interface: ATA/ATAPI-5 (Ultra DMA 66), Logical recording format: AIT-1 ATAPI. Drive device, buffer size: 4 MB. Burst transfer rate: 40 MB/s, Supported data transfer rates: 4 - 10.4* MB/s (ssustained) /Backup rate 14 - 37* GB/h. Bundled software: NovaStor TapeCopy and InstantRecovery and Veritas Backup Exec 8.5 (60 day live trial software). Dimensions (WxDxH): 102 x 41 x 155 mm

Performance
Internal *
The product is built in.
Yes
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
ATA/ATAPI-5 (Ultra DMA 66)
Logical recording format
Logical recording format type.
AIT-1 ATAPI
Storage
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
4 MB
Data transmission
Burst transfer rate
40 MB/s
Data transmission
Supported data transfer rates
Rates at which data can be transferred. May vary according to network configurations.
4 - 10.4* MB/s (ssustained) /Backup rate 14 - 37* GB/h
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
NovaStor TapeCopy and InstantRecovery and Veritas Backup Exec 8.5 (60 day live trial software)
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
102 x 41 x 155 mm
Customer service details
X