Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Autoloader 200-520GB int FSCSI AIT2 tape drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Autoloader 200-520GB int FSCSI AIT2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AIT520IA
Category
Tape drives are a cost-effective solution for backing up all your important data when high speed is not required.
tape drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11352
This statistic is based on the 74520 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72797 free Open Icecat users .
Info modified on: 29 Mar 2017 11:07:12
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year warranty, Next Business Day Swap Program
Long product name Sony Autoloader 200-520GB int FSCSI AIT2 tape drive :
The short editorial description of Sony Autoloader 200-520GB int FSCSI AIT2 tape drive

Autoloader 200-520GB int FSCSI AIT2 -StorStation AIT520ia (internal)/ StorStation AIT520ea (external)
More>>>

Sony Autoloader 200-520GB int FSCSI AIT2 tape drive:
The official marketing text of Sony Autoloader 200-520GB int FSCSI AIT2 tape drive as supplied by the manufacturer
Why the StorStation AIT520?
The increasing demand on tape drives to deliver fast, cost effective storage has created a need for automated tape handling devices that can extend the range of available capacity whilst decreasing the need for time-consuming maintenance. Sony leads the field in supplying automated backup solutions that offer maximum capacity in the smallest possible space. Advanced Intelligent Tape (AIT) autoloaders provide an ideal solution to a range of demanding storage requirements in the same form factor as single drives of competing technologies, and go on to exceed expectations with their unique features and groundbreaking solution kits.

Memory-In-Cassette (MIC) provides an innovative interface between drive and cartridge to enable extremely fast data access, while AME tape material allows high storage density without compromising on reliability. The kits feature TapeCopy software that will migrate data from virtually any tape format to AIT.

Furthermore, Sony's commitment to developing existing technology whilst main-taining backward compatibility ensures that your investment is protected well into the future.

Suitable for?
Perfect for the backup and archiving needs of small networks through to mid-range server applications

Efficient and reliable data management and trouble-free backup
Short summary description Sony Autoloader 200-520GB int FSCSI AIT2 tape drive:
This short summary of the Sony Autoloader 200-520GB int FSCSI AIT2 tape drive data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Autoloader 200-520GB int FSCSI AIT2, Wide Ultra SCSI (single-ended and LVD), 10 MB, 40 MB/s, NovaStor TapeCopy and InstantRecovery and Veritas Backup Exec8.5 (60 day live trial software), 146 x 83 x 229 mm
Long summary description Sony Autoloader 200-520GB int FSCSI AIT2 tape drive :

Sony Autoloader 200-520GB int FSCSI AIT2. Interface: Wide Ultra SCSI (single-ended and LVD). Drive device, buffer size: 10 MB. Burst transfer rate: 40 MB/s. Bundled software: NovaStor TapeCopy and InstantRecovery and Veritas Backup Exec8.5 (60 day live trial software). Dimensions (WxDxH): 146 x 83 x 229 mm

This is an auto-generated long summary of Sony Autoloader 200-520GB int FSCSI AIT2 tape drive based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Performance
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Wide Ultra SCSI (single-ended and LVD)
Storage
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
10 MB
Data transmission
Burst transfer rate
40 MB/s
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
NovaStor TapeCopy and InstantRecovery and Veritas Backup Exec8.5 (60 day live trial software)
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
146 x 83 x 229 mm
X