Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Indoor battery charger
- - Number of batteries supported: 1
- - Compatible battery technologies: Lithium-Ion (Li-Ion)
- - Black
Long product name Sony ACC-TRBX
:
Battery charger with battery, USB charge/power supply option and micro USB cable
The long product name of Sony ACC-TRBX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Battery charger with battery, USB charge/power supply option and micro USB cable
More>>>
Short summary description Sony ACC-TRBX:
This short summary of the Sony ACC-TRBX data-sheet is auto-generated and uses the product title and the first six key specs.
Sony ACC-TRBX, Lithium-Ion (Li-Ion)
Long summary description Sony ACC-TRBX:
This is an auto-generated long summary of Sony ACC-TRBX based on the first three specs of the first five spec groups.
Sony ACC-TRBX. Compatible battery technologies: Lithium-Ion (Li-Ion), Compatible products: - NP-BX1 - NP-BN1 - NP-BN - NP-FG1/BG1 - NP-FD1/BD1/FT1 - NP-FR1 and - NP-BK1. Product colour: Black. Type: Indoor battery charger