Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony ACC-DVP ACCESSORY KIT Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ACC-DVP ACCESSORY KIT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACC-DVP show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4901780878239
Category
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21991
This statistic is based on the 87798 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85765 free Open Icecat users.
Info modified on: 02 Jul 2019 18:09:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony ACC-DVP ACCESSORY KIT Black :
The short editorial description of Sony ACC-DVP ACCESSORY KIT Black

ACC-DVP ACCESSORY KIT F HC SERIES NOT HC 14 NS (MSD)
More>>>
Sony ACC-DVP ACCESSORY KIT Black:
The official marketing text of Sony ACC-DVP ACCESSORY KIT Black as supplied by the manufacturer

Nothing compliments your new MiniDV camcorder like the ACC-DVP Handycam® Starter Kit. It contains all the necessary components to get you up and running in one convenient package. The kit includes a long-lasting InfoLithium® P series rechargeable battery pack and a durable 3-way carrying case for your camcorder and all of its accessories. We even include a 60-minute MiniDV tape so you can start capturing your memories right away.
-The ACC-DVP Handycam® starter kit includes everything you need to get started with your new Handycam® camcorder.
-Long-lasting and fast-charging, the NP-FP50 rechargeable battery helps extent your recording time on the road.
-The LCS-DVP carrying case is built from durable nylon and provides extra pockets for accessories such as extra batteries and video tapes.
-The LCS-DVP includes an adjustable carrying strap that allows you to transport it on your shoulder, mounted on your waist, or by hand.
-The DVM-60PRL MiniDV tape provides recording times from 60 minutes (SP mode) to 90 minutes (LP mode).

Short summary description Sony ACC-DVP ACCESSORY KIT Black:
This short summary of the Sony ACC-DVP ACCESSORY KIT Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony ACC-DVP ACCESSORY KIT, Black

Long summary description Sony ACC-DVP ACCESSORY KIT Black:
This is an auto-generated long summary of Sony ACC-DVP ACCESSORY KIT Black based on the first three specs of the first five spec groups.

Sony ACC-DVP ACCESSORY KIT. Product colour: Black

Features
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Nylon
Weight & dimensions
Width
The measurement or extent of something from side to side.
240 mm
Depth
The distance from the front to the back of something.
40 mm
Height
The measurement of the product from head to foot or from base to top.
130 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
278 g
Customer service details
X