Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony PlayStation 4, Lego Dimensions 1000 GB Wi-Fi Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PlayStation 4, Lego Dimensions
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9889151
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0711719889151
Category
Also known as a video game console, this is a device that outputs a video signal to display a video game e.g Xbox, PS4. The term game console is used to distinguish a machine designed for consumers to use for playing video games on a separate television.
Game Consoles
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5074
This statistic is based on the 96359 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94187 free Open Icecat users.
Info modified on: 14 Jun 2019 12:51:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony PlayStation 4, Lego Dimensions 1000 GB Wi-Fi Black :
The short editorial description of Sony PlayStation 4, Lego Dimensions 1000 GB Wi-Fi Black

Playstation 4 + Lego Dimensions, CPU: x86-64 AMD Jaguar, AMD Radeon, GDDR5 8GB, 1TB HDD, 2xUSB 3.1, Gigabit Ethernet, 802.11a/b/g/n/ac, Bluetooth 4.0, Black
More>>>
Sony PlayStation 4, Lego Dimensions 1000 GB Wi-Fi Black:
The official marketing text of Sony PlayStation 4, Lego Dimensions 1000 GB Wi-Fi Black as supplied by the manufacturer

Play. Redesigned.

A sleeker, smaller PS4, delivering awesome gaming power that’s always for the players.

The new look, slimmer PS4
- Experience incredibly vivid, vibrant colours with breathtaking HDR visuals.
- 30% slimmer, 16% lighter than the original PS4 model.
- Store your games, apps, screenshots and videos with 500GB and 1TB options.
- All the greatest TV, movies and more from your favourite entertainment apps.

Unparalleled control

The DUALSHOCK 4 wireless controller has been updated with a new look and feel, including a more visible, colourful light bar to put even more of the game into your hands. It’s the most ergonomic, intuitive PlayStation controller we’ve ever designed.

The greatest games are on PS4
Whether you play on PS4 or PS4 Pro, the biggest blockbusters, incredible PlayStation exclusives and most immersive games are waiting for you.

The most connected console

The freedom to play, share and socialise with your gaming world.

Share Play
Invite a friend to join your adventure, challenge them to multiplayer matches or let them take over and play for you - even if they don’t own the game.

Remote Play
Stream games to your PC or Mac or PlayStation Vita over your home WiFi network and never be tied to the TV again.

Stream your gameplay
Broadcast your adventures live to the world via Twitch, YouTube or DailyMotion.

Share in seconds
Share screenshots and videos of your greatest moments on Twitter and Facebook.

Connect with friends
Create parties, chat to friends or join gaming communities to find new players.

Take on the world
Forge allegiances, settle scores and play with friends and rivals online in your favourite game’s online modes - exclusively with PlayStation Plus.

System software updates

Regular updates to the PS4 system software bring fresh new features and ways to connect, share and play.

Short summary description Sony PlayStation 4, Lego Dimensions 1000 GB Wi-Fi Black:
This short summary of the Sony PlayStation 4, Lego Dimensions 1000 GB Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony PlayStation 4, Lego Dimensions, PlayStation 4, Black, 8000 MB, AMD Jaguar, AMD Radeon, GDDR5

Long summary description Sony PlayStation 4, Lego Dimensions 1000 GB Wi-Fi Black:
This is an auto-generated long summary of Sony PlayStation 4, Lego Dimensions 1000 GB Wi-Fi Black based on the first three specs of the first five spec groups.

Sony PlayStation 4, Lego Dimensions. Platform: PlayStation 4, Product colour: Black, Internal memory: 8000 MB. Storage media: HDD, Internal storage capacity: 1000 GB, Optical drive type: Blu-Ray/DVD. Ethernet LAN data rates: 10,100,1000 Mbit/s, Wi-Fi standards: 802.11a,Wi-Fi 5 (802.11ac),802.11b,802.11g,Wi-Fi 4 (802.11n). Power supply: 165 W, AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz. Weight: 2.1 kg, Width: 265 mm, Depth: 288 mm

Performance
Platform *
PlayStation 4
Internal memory
8000 MB
Processor model
AMD Jaguar
Graphics processor
AMD Radeon
Graphics adapter memory type
GDDR5
Product colour *
Black
Operating temperature (T-T)
5 - 35 °C
Storage
Storage media *
HDD
Internal storage capacity *
1000 GB
Optical drive type
Blu-Ray/DVD
Built-in optical drive *
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi *
Yes
Wi-Fi standards
802.11a,Wi-Fi 5 (802.11ac),802.11b,802.11g,Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
HDMI ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Digital audio optical out *
1
Power
Power supply
165 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
265 mm
Depth
288 mm
Height
39 mm
Weight *
2.1 kg
Packaging content
Number of gamepads included *
1
Video game included *
Yes
Games included
Lego Dimensions
Cables included
AC, HDMI, USB
Headset included
Yes