Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony PlayStation Vita Slim 5" 1GB Touchscreen Wi-Fi Black portable game console

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PlayStation Vita Slim
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9844211
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4839
This statistic is based on the 76035 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74304 free Open Icecat users .
Info modified on: 27 Jan 2018 20:20:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony PlayStation Vita Slim 5" 1GB Touchscreen Wi-Fi Black portable game console :
The short editorial description of Sony PlayStation Vita Slim 5" 1GB Touchscreen Wi-Fi Black portable game console

ARM Cortex A9, 12.7 cm (5 ") (960 x 544) LCD, 512MB RAM, SGX543MP4+ 128MB, Wi-Fi, Bluetooth 2.1+EDR, 2210mAh
More>>>
Sony PlayStation Vita Slim 5" 1GB Touchscreen Wi-Fi Black portable game console:
The official marketing text of Sony PlayStation Vita Slim 5" 1GB Touchscreen Wi-Fi Black portable game console as supplied by the manufacturer

Join the handheld gaming revolution with PS Vita, the next generation portable entertainment system from PlayStation.

Dual Analog Sticks

Uncompromised portable gaming is here. Enjoy a fully immersive experience with intuitive dual analog sticks that give you the ultimate in gaming control.

Motion Sensor

Touch, tilt and steer your way through adventures, plus enjoy endless ways to manipulate your environment, interact with characters and utilise in-game tools.

Cross-platform features

Now the fun never has to stop. Start playing a game on your PlayStation 4 or PlayStation 3 system, pause it, then pick it up on PS Vita right where you left off thanks to a Wi-Fi connection and Remote Play.

Touchscreen

Enjoy a revolutionary new way to control actions and complete challenges with a touch of your finger on the stunning five inch screen.

Rear Touch Pad

A whole new dimension in gameplay. Now enjoy greater hand control and interact with games with revolutionary three-dimensional motions that enable you to grab, trace, squeeze, push and pull too. Imagine the possibilities...

Front & Rear Cameras

Blur the line between gaming and real life with amazing augmented reality experiences. Using the front and rear cameras, you can transpose your surroundings, and even yourself, into the game you're playing, creating a whole new world every time you play.

Five Inch Screen

Games, action and experiences are brought to life with levels of stunning colour and definition never-before-seen in portable gaming.

PlayStation Network

Download brand new games, demos and loads of other great content. You can also connect with friends and compete against them online. Best of all, there is no additional charge for signing up.

Multiplayer

The world is in play, so join in. Find, challenge, play and share with friends and players around the world by connecting with them online at no extra cost.

Wi-Fi

Jump online wherever there's Wi-Fi available and challenge the world to multiplayer games, browse PlayStation Store, chat with friends, watch YouTube videos and connect to your favourite social apps, or connect to your PlayStation 4 via Remote Play and enjoy PS4 games on your PS Vita.

Short summary description Sony PlayStation Vita Slim 5" 1GB Touchscreen Wi-Fi Black portable game console:
This short summary of the Sony PlayStation Vita Slim 5" 1GB Touchscreen Wi-Fi Black portable game console data-sheet is auto-generated and uses the product title and the first six key specs.

Sony PlayStation Vita Slim, PlayStation Vita (PSVita), ARM Cortex-A9, SGX543MP4+, 128 MB, 512 MB, Black

Long summary description Sony PlayStation Vita Slim 5" 1GB Touchscreen Wi-Fi Black portable game console:
This is an auto-generated long summary of Sony PlayStation Vita Slim 5" 1GB Touchscreen Wi-Fi Black portable game console based on the first three specs of the first five spec groups.

Sony PlayStation Vita Slim. Platform: PlayStation Vita (PSVita), Processor model: ARM Cortex-A9, Graphics processor: SGX543MP4+. Colour of product: Black, Gaming control technology: Analogue / Digital, Gaming control function keys: D-pad, Home, Power, Select, Start, Turbo. Display: LCD, Display diagonal: 12.7 cm (5"), Display resolution: 960 x 544 pixels. Built-in memory capacity: 1 GB, Compatible memory cards: PSVita, Included memory card size: 8 GB. Wi-Fi standards: 802.11b,802.11g,802.11n, Bluetooth version: 2.1+EDR, Bluetooth profiles: A2DP,AVRCP,HSP

Performance
Platform *
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
PlayStation Vita (PSVita)
Processor model
The model number for the processor in a computer.
ARM Cortex-A9
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
4
Graphics processor
Also known as a graphics processing unit (GPU), this is a specialized electronic circuit designed to rapidly manipulate and alter memory to accelerate the creation of images in a frame buffer intended for output to a display. GPUs are used in embedded systems, mobile phones, personal computers, workstations, and game consoles. Modern GPUs are very efficient at manipulating computer graphics.
SGX543MP4+
Video memory
128 MB
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
512 MB
Accelerometer
Yes
Gyroscope
Yes
Electronic compass
Electronic instrument used for navigation that shows directions in a frame of reference (north, south, east, west) that is stationary relative to the surface of the earth.
Yes
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Gaming control technology *
Techology of device, analogue or digital.
Analogue / Digital
Gaming control function keys *
The functions of the keys on the gaming control.
D-pad, Home, Power, Select, Start, Turbo
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
12.7 cm (5")
Second display *
The device has an additional (second) screen.
No
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
960 x 544 pixels
Display number of colours
16.78 million colours
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Touchscreen type
There are a variety of touchscreen technologies that have different methods of sensing touch, including resistive and capacitive.
Capacitive
Storage
Built-in memory capacity *
1 GB
Built-in optical drive *
The product has a built-in optical drive e.g. CD player/writer, DVD player/writer.
No
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards
Types of memory cards which can be used with this product.
PSVita
Included memory card size
8 GB
Networking
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Wi-Fi standards
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,802.11n
Wi-Fi positioning
Yes
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.1+EDR
Bluetooth profiles
A2DP,AVRCP,HSP
Multimedia
Built-in camera *
The product has an integrated camera.
Yes
Main camera resolution (numeric)
The level of detail in the images that can be captured the main camera. The higher the resolution, the more detailed (and sharper) the image.
0.3 MP
Main camera resolution
640 x 480 pixels
Second camera
The device has a second camera.
Yes
Second camera resolution
0.3 MP
Built-in microphone
Microphone that is found inside the product.
Yes
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
MP4,OTA,PCM,RTX,WAV
Video formats supported
The type of video formats that can be used by this device.
H.264,MPEG4
Image formats supported
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
BMP,EXIF,GIF,JPG,PNG,TIF
Power
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
2210 mAh
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
219 g
Width
The measurement or extent of something from side to side.
183.6 mm
Depth
The distance from the front to the back of something.
15 mm
Height
The measurement of the product from head to foot or from base to top.
85.1 mm
Packaging content
Video game included *
The product comes with a video game (computer game).
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14
Testseek has collected 28 expert reviews for Sony PlayStation Vita Slim and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
82%
Source Review comments Score
expertreviews.co.uk
Updated:
2016-11-14
The original PS Vita was launched two years ago, and although a few on our team actually went out and bought one, it has struggled to break out of a largely hardcore gaming niche – for example, at the time of writing, the highest rated title on Metacritic...
Bottom line Still our favourite handheld gaming device, but the new LCD screen isn't up to its predecessor's OLED one...
100%
tech.uk.msn.com
Updated:
2016-11-14
The smartphone's growing capabilities have limited the market for audio players, pocket cameras, PDAs and other handheld devices, but Sony still thinks there's room out there for a dedicated gaming gadget like the PS Vita Slim. Of course it's not just for...
Good It's a wellbuilt piece of kit that will appeal to many gamers, as long as they have the spare cash to afford it.
Bad The screen has been downgraded from the original PS Vita, but the Slim's biggest problem might be finding a market...
Bottom line There's no doubt that the PS Vita Slim is a superb device that offers a much better gaming experience than your phone or tablet. Sony's problem is that for the majority, phones and tablets are good enough...
100%
techradar.com/au/
Updated:
2016-11-14
Sony's making a bold play with the PS Vita Slim. The dedicated handheld market is one that's vanishing, yet Sony is willing to bet its latest portable on it.While Sony hasn't announced a price yet for Australia, the Brits have an RRP of £180, which is aro...
Good Slimmer and lighter, Comfortable to hold, Extra long battery, 1GB of internal memory...
Bad Expensive, LCD not OLED...
Bottom line The PS Vita Slim is everything we hoped it would be. Our fears about the step down in screen were overly pessimistic: there is a noticeable difference, yes, but with the size and resolution still the same, the reduction in quality is not enough to be a hu...
80%
techradar.com
Updated:
2016-11-14
Sony's making a bold play with the PS Vita Slim. The dedicated handheld market is one that's vanishing, yet Sony is willing to bet its latest portable on it. And with a £180 RRP (around US$290, AU$330), the PS Vita Slim is asking for more than than its ri...
Good Slimmer and lighter, Comfortable to hold, Extra long battery, 1GB of internal memory...
Bad Expensive, LCD not OLED...
Bottom line The PS Vita Slim makes some welcome improvements on the original without much sacrifice. The main sticking point is the price, especially given that the Vita doesn't have an arsenal of games to rival the 3DS. However, we expect to see most retailers drop...
80%
pocket-lint.com
Updated:
2016-11-14
With smartphone and tablet gaming becoming so dominant in the world of casual gaming is there still room for a dedicated handheld gaming console? Sony certainly thinks so with a refresh of the PlayStation Vita, now in its slimmer form factor, better known...
Good Lighter, thinner, micro USB charging, 1GB storage, Remote Play with PS4 is great...
Bad LCD rather than OLED screen, no 3G version in UK...
Bottom line The PS Vita Slim is best described as the replacement for the now two-year-old Vita. Because that's what it is, not so much a model for upgraders. There are some changes, not necessarily all for the positive, but the Slim isn't an overhaul of the V...
80%
gadgetshow.channel5.com
Updated:
2016-11-14
Sony’s spent the last two years trying to wrestle people away from smartphones and Nintendo’s 3DS with its own PlayStation Vita, and for the most part, it has failed. However, recent releases such as Tearaway have provided some excellent games, partner...
Good Sony has made some great choices in redesigning its portable games console. It’s 20 per cent slimmer and 15 per cent lighter, which doesn’t sound like much, but it feels much more portable and comfortable overall as a result. The console also comes with 1GB of internal memory - not enough for storing downloaded games, but enough to at least store your saved games if you’re mostly gaming on cartri...
Bad The biggest change to the PS Vita Slim is the screen, which is now a standard (and cheaper) LCD display, whereas the older model had a gorgeous OLED panel with fantastic contrast. The picture quality on the Slim suffers as a result: blacks aren’t as deep, fast motion isn’t as smooth, and colours don’t pop as well as they did on the original Vita. Unlike the original Vita, there’s also no 3G model...
Bottom line The PlayStation Vita was a technically impressive handheld thanks mostly to its brilliant OLED screen. The PlayStation Vita Slim model is therefore something of a step back, and the lesser model if you value image quality above all else. In most regard...
80%
trustedreviews.com
Updated:
2016-11-14
What is the PS Vita Slim (2014)? The PS Vita Slim is the second-generation Vita games console. However, not a great deal has changed since the first: there's still a 5-inch screen and the same button layout, but it is thinner and lighter by a considerable...
Good Refined design, Slimmer and lighter than the original, Longer battery life...
Bad Still expensive, Screen is a slight downgrade...
Bottom line The PS Vita Slim is still the same beast as the original, but it has been put on a diet, given a bit of a facelift and a new LCD screen. It's still a great handheld, but not an essential buy for people who already own a Vita.Next, read our round-up of the...
80%
knowyourmobile.com
Updated:
2016-11-14
PlayStation 4 sales in the UK have beaten all expectations, and that probably has something to do with Blighty being second in line to get the PS Vita Slim – that, or Sony just really loves the Brits. Either way it works for us. As does the Vita's ability...
Good Next generation graphics, cheaper than competitors, slick user interface, excellent controller...
Bad Lack of Alist titles, camera not included...
Bottom line PlayStation Now launches at the end of 2014 in the US, and during 2015 in the UK. Once this service goes live things like the PS4 and the PS Vita will really start to come into their own. Until then the Vita does pretty well on its own. The back catalo...
70%
Digitaltrends.com
Updated:
2016-11-14
Going up against Nintendo in the handheld wars is like being an adventurer in an old-school RPG off to slay a mysterious monster in a cave — at some point there must be a voiceover from an old man who tells you solemnly “Many have tried, all have failed.”...
Good Lighter and slimmer, Longer battery life, Better access to touchscreen and touch pad...
Bad OLED screen replaced by LCD, No major upgrades, Still costs $200, Forcibly bundled with Borderlands 2, Forcibly bundled with 8GB card...
Bottom line The PlayStation Vita Slim is not a game changer in the console wars, nor will existing Vita owners sprinting down to the store to grab one right away. The new Vita is a good, conservative, upgrade. With the exception of the replacing of the OLED screen...
65%
gizmodo.com.au
Updated:
2016-11-14
Sony has announced that the new PS Vita Slim (PCH-2000) is coming to Australia, launching on June 4th. It'll be $269.95 for the black model, bundled with a 1GB memory card. Here's Kotaku‘s hands-on with a Japanese version.This article originally appeared...
0%
dailystar.co.uk
Updated:
2016-11-14
SONY PLAYSTATION]Sony has suffered a few years in the shadows of Microsoft, but now the bods there have pulled their socks up and are back on top.The PS4 is selling like ice-cream on a sunny day and the PS3 is beating the Xbox 360 in the charts.Now Sony...
0%
stuff.tv
Updated:
2016-11-14
Comparing new and old Vitas side by side doesn't entirely go the Slim's way - it just doesn't look or feel quite as premium as the previous model, with more plastic under the fingers and visible edge around the screen where it sits in the chassis, unlike...
Bottom line PS Vita Slim release date, price and initial verdict In the relatively short time we've so far had with the Vita Slim we're happy to report that it absolutely is an improvement on the outgoing model. It's comfier to hold, it lasts longer, it no longer rel...
0%
pocket-lint.com
Updated:
2016-11-14
The PS Vita Slim is a new version of the PlayStation Vita. Pocket-lint managed to get some hands-on time with the new handheld console ahead of working up a full review over the coming days. Quick first impressions are positive. The unit is noticeably li...
0%
T3.com
Updated:
2016-11-14
The revised, diet version of the Sony PS Vita handheld has broken cover ahead of its big Tokyo Game Show debut, and T3 had a rare, brief but reasonably thorough hands-on with it when we popped in to Sony Computer Entertainment's HQ in the Japanese capital...
Bottom line Overall, the PS Vita Slim is a knowingly compromised machine with its heart very much in the right place. All of the changes, aesthetic or technical, have clearly been done with one thing in mind: make it cheap. The price of the PS Vita - not to menti...
0%
Show all
Country Distributor
Deutschland 1 distributor(s)
X