location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony Invizimals: The Lost Tribes PlayStation Portable (PSP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Invizimals: The Lost Tribes
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9205715
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28928
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Invizimals: The Lost Tribes PlayStation Portable (PSP)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation Portable (PSP) Game series: Invizimals
  • - Game genre: Action
  • - Developer: Novarama
  • - ESRB rating: RP (Rating Pending)
Long product name Sony Invizimals: The Lost Tribes PlayStation Portable (PSP) :
The long product name of Sony Invizimals: The Lost Tribes PlayStation Portable (PSP). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Invizimals: The Lost Tribes, PlayStation Portable, Action
More>>>
Short summary description Sony Invizimals: The Lost Tribes PlayStation Portable (PSP):
This short summary of the Sony Invizimals: The Lost Tribes PlayStation Portable (PSP) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Invizimals: The Lost Tribes, PlayStation Portable (PSP), RP (Rating Pending)

Long summary description Sony Invizimals: The Lost Tribes PlayStation Portable (PSP):
This is an auto-generated long summary of Sony Invizimals: The Lost Tribes PlayStation Portable (PSP) based on the first three specs of the first five spec groups.

Sony Invizimals: The Lost Tribes. Platform: PlayStation Portable (PSP), ESRB rating: RP (Rating Pending), Developer: Novarama

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 03:01:24
Uk has collected 3 expert reviews for Sony Invizimals: The Lost Tribes PlayStation Portable (PSP) and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
impulsegamer.com
Updated:
2012-01-25 03:01:24
With Christmas just around the corner, Sony are increasing the number of PSP titles available for the festive season and Invizimals: The Lost Tribes is one of their latest releases for this ageing console. Given the theme about the Invizimals genre, In...
72%
Brand Image Product code Product Stock Price from
Sony

Sony SingStar ABBA PlayStation 2
(show image)
040038389 SingStar ABBA 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony The King of Fighters Collection: The Orochi Saga PlayStation Portable (PSP)
(show image)
040038382 The King of Fighters Collection: The Orochi Saga 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony NBA 08 PlayStation 2
(show image)
040027668 NBA 08 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony Killzone: Liberation PlayStation Portable (PSP)
(show image)
040018331 Killzone: Liberation 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony Pursuit Force PlayStation Portable (PSP)
(show image)
040006857 Pursuit Force 0.00
(excl. VAT)
0 (incl. VAT)