location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony SingStar 80's (Stand Alone) PlayStation 2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SingStar 80's (Stand Alone)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9198710
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0711719198710 show
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15801
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2021 17:32:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony SingStar 80's (Stand Alone) PlayStation 2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation 2
  • - Game genre: Music
  • - Developer: SCEE
Long product name Sony SingStar 80's (Stand Alone) PlayStation 2 :
The long product name of Sony SingStar 80's (Stand Alone) PlayStation 2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SingStar 80's (Stand Alone) for PlayStation 2.
More>>>
Short summary description Sony SingStar 80's (Stand Alone) PlayStation 2:
This short summary of the Sony SingStar 80's (Stand Alone) PlayStation 2 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SingStar 80's (Stand Alone), PlayStation 2

Long summary description Sony SingStar 80's (Stand Alone) PlayStation 2:
This is an auto-generated long summary of Sony SingStar 80's (Stand Alone) PlayStation 2 based on the first three specs of the first five spec groups.

Sony SingStar 80's (Stand Alone). Platform: PlayStation 2, Developer: SCEE

Source Testseek summary Average rating
Reviews
Updated:
2012-01-28 01:11:36
Uk has collected 9 expert reviews for Sony SingStar 80's (Stand Alone) PlayStation 2 and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
gamespy.com
Updated:
2012-01-28 01:11:36
With SingStar finally approaching its release date on PS3, every other karaoke game is probably going to be deserted by wannabe singers. Being able to download ones favorite tracks from a list that in time promises to include dozens, if not hundreds...
Good Great selection of tracks that appeal to virtually everybody; several multiplayer modes.
Bad As usual, the series doesnt feature many options for single-player.
Bottom line With SingStar finally approaching its release date on PS3, every other karaoke game is probably going to be deserted by wannabe singers. Being able to download ones favorite tracks from a list that in time promises to include dozens, if not hundreds...
80%
gaming-age.com
Updated:
2012-01-28 01:11:36
The Singstar series is really starting to make a name for itself. While I still prefer the Karaoke Revolution series if only for the ability to turn down the master track, I have to admit that the incredible song list this series is starting to crank o...
69%
gear.ign.com
Updated:
2012-01-28 01:11:36
Oh, the 80s: big hair, acid wash jeans and the birth of Lindsay Lohan. It was a decade of miracles, and we cant forget the music that came with it. But what will you do if VH1 isnt running some kind of compilation show? How can you relive the glory...
75%
gamezone.com
Updated:
2012-01-28 01:11:36
Oh, the shame, the humiliation, the pure silliness of it all. My 18-year old is an avid fan of SCEA’s SingStar series. What she lacks in tone, she makes up for in enthusiasm. She considers it a mission when a new expansion is released to go through...
78%