Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Ape Escape Academy PlayStation Portable (PSP) video game

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ape Escape Academy
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9198475
Category
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
video games
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 19 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11511
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 19-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 16 Dec 2017 14:06:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Ape Escape Academy PlayStation Portable (PSP) video game :
The short editorial description of Sony Ape Escape Academy PlayStation Portable (PSP) video game

Ape Escape Academy, PlayStation Portable, Party
More>>>

Sony Ape Escape Academy PlayStation Portable (PSP) video game:
The official marketing text of Sony Ape Escape Academy PlayStation Portable (PSP) video game as supplied by the manufacturer
To become an expert in monkey business, you first have to go to monkey school, so enrol now at the craziest college the world has ever seen. You can work your way up through the school years by winning wacky mini-games, but keep an eye on your classmates - students they may be, but when it comes to trouble and tomfoolery, these goofy monkeys are pros!

This minigame spin-off for the PlayStation Portable of the quirky action series featuress more than 45 minigames, as well as share-the-system challenges for two players and WiFi play that brings the total number of multiplayer availability to four with two systems shared.

- More than 45 madcap mini-games - huge variety of game styles, each overflowing with frantic fun and silly monkey humour
- Great multiplayer options - take on other would-be ape academics via WiFi compatible mode, or use the ingenious control system to play against a friend simultaneously on one PSP!
- Multiplayer: 1-2 (Up to 4 with WiFi - two systems shared by four players)
Short summary description Sony Ape Escape Academy PlayStation Portable (PSP) video game:
This short summary of the Sony Ape Escape Academy PlayStation Portable (PSP) video game data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Ape Escape Academy, PlayStation Portable (PSP), Lifestyle, E10+ (Everyone 10+)
Long summary description Sony Ape Escape Academy PlayStation Portable (PSP) video game :

Sony Ape Escape Academy. Platform: PlayStation Portable (PSP), Genre: Lifestyle, ESRB rating: E10+ (Everyone 10+), Developer: Japan Studio, h.a.n.d.

This is an auto-generated long summary of Sony Ape Escape Academy PlayStation Portable (PSP) video game based on the first three specs of the first five spec groups.
Features
Platform *
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
PlayStation Portable (PSP)
Genre *
Style or category of film, computer game etc.
Lifestyle
Features
ESRB rating *
The Entertainment Software Rating Board (ESRB) rating is the rating given to a computer games to indicate who they are suitable for, ranging from EC (Early Childhood, suitable for young childen) to Adults Only 18+.
E10+ (Everyone 10+)
Developer *
Company that develops software etc.
Japan Studio, h.a.n.d.
Source Testseek summary Average rating
Reviews
Updated:
2012-01-27
Testseek has collected 6 expert reviews for Sony Ape Escape Academy and the average expert rating is 55 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
55%
Source Review comments Score
pocket-lint.com
Updated:
2012-01-27
One to avoid...
30%
Brand Image Product code Product Stock Price from
Sony SOCOM: U.S. Navy SEALs Fireteam Bravo 2 PlayStation Portable (PSP) video game Sony SOCOM: U.S. Navy SEALs Fireteam Bravo 2 PlayStation Portable (PSP) video game
(show image)
040062169 SOCOM: U.S. Navy SEALs Fireteam Bravo 2  — 
Sony Ape Escape Academy PlayStation Portable (PSP) video game Sony Ape Escape Academy PlayStation Portable (PSP) video game
(show image)
040062171 Ape Escape Academy  — 
Sony Fired Up PlayStation Portable (PSP) video game Sony Fired Up PlayStation Portable (PSP) video game
(show image)
040062173 Fired Up  — 
Sony Samurai Shodown Anthology PlayStation 2 video game Sony Samurai Shodown Anthology PlayStation 2 video game
(show image)
040044747 Samurai Shodown Anthology  — 
X