location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony Lemmings PlayStation Portable (PSP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lemmings
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9196372
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48512
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:54:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Lemmings PlayStation Portable (PSP)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation Portable (PSP)
  • - Game genre: Puzzle
  • - Developer: Team17
  • - ESRB rating: E (Everyone)
Long product name Sony Lemmings PlayStation Portable (PSP) :
The long product name of Sony Lemmings PlayStation Portable (PSP). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lemmings, PlayStation Portable, Puzzle
More>>>
Short summary description Sony Lemmings PlayStation Portable (PSP):
This short summary of the Sony Lemmings PlayStation Portable (PSP) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Lemmings, PlayStation Portable (PSP), E (Everyone)

Long summary description Sony Lemmings PlayStation Portable (PSP):
This is an auto-generated long summary of Sony Lemmings PlayStation Portable (PSP) based on the first three specs of the first five spec groups.

Sony Lemmings. Platform: PlayStation Portable (PSP), ESRB rating: E (Everyone), Developer: Team17

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 02:44:27
Uk has collected 9 expert reviews for Sony Lemmings PlayStation Portable (PSP) and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
mobiletechreview.com
Updated:
2012-01-25 02:44:27
July 2007 by Jacob Spindel Publisher: SonyDeveloper: Team17Release Date: May, 2006ESRB Rating: "E" for EveryoneGenre: Puzzle/ActionPrice: $24.99 Lemmings are small, arctic rodents that are famous primarily because they have a tendency to commit mass su...
0%
gamechronicles.com
Updated:
2012-01-25 02:44:27
I still remember playing the original Lemmings game more than 15 years ago when it made its PC debut. This was quickly followed up by numerous sequels, holiday booster packs, and almost as many system translations as Tetris. I can remember spending ho...
Bottom line Even after 15 years Lemmings holds up as a fantastic puzzle game that turns out to be perfectly suited to the handheld format. And while I have to question the illogical decision to use the D-pad for targeting, the game still manages to work and looks...
82%
gamezone.com
Updated:
2012-01-25 02:44:27
If you’ve heard of the Lemmings, chances are you managed to catch it in some form or another on a computer and gaming console that ranges from the Commodore Amiga to the likes of the 3DO. For the past 15 years, this puzzle/platform game has develope...
79%
pocketgamer.co.uk
Updated:
2012-01-25 02:44:27
"The needs of the many outweigh the needs of the few," said a dying Spock with trademark inarguable logic in 1982s Star Trek: The Wrath of Khan.As he went on and snuffed it (thereby regrettably saving the Enterprise crew so that it would return for an...
70%
impulsegamer.com
Updated:
2012-01-25 02:44:27
Tory Favro7.9LemmingsWell those lovely dumbies are back again in another adventure where you have to make sure you save as many Lemmings as possible from some dreadful death. Haven’t heard of the Lemmings? Well the idea is that a whole group of the...
79%
Brand Image Product code Product Stock Price from
Sony

Sony Fired Up PlayStation Portable (PSP)
(show image)
040062173 Fired Up 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony Ape Escape Academy PlayStation Portable (PSP)
(show image)
040062171 Ape Escape Academy 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony SOCOM: U.S. Navy SEALs Fireteam Bravo 2 PlayStation Portable (PSP)
(show image)
040062169 SOCOM: U.S. Navy SEALs Fireteam Bravo 2 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony Samurai Shodown Anthology PlayStation 2
(show image)
040044747 Samurai Shodown Anthology 0.00
(excl. VAT)
0 (incl. VAT)