location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony Carnival Island PlayStation 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Carnival Island
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9175193
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58062
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Carnival Island PlayStation 3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation 3
  • - Game genre: Simulation
  • - Developer: Magic Pixel Games
  • - ESRB rating: RP (Rating Pending)
Long product name Sony Carnival Island PlayStation 3 :
The long product name of Sony Carnival Island PlayStation 3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Carnival Island, PlayStation 3, Simulation
More>>>
Short summary description Sony Carnival Island PlayStation 3:
This short summary of the Sony Carnival Island PlayStation 3 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Carnival Island, PlayStation 3, RP (Rating Pending)

Long summary description Sony Carnival Island PlayStation 3:
This is an auto-generated long summary of Sony Carnival Island PlayStation 3 based on the first three specs of the first five spec groups.

Sony Carnival Island. Platform: PlayStation 3, ESRB rating: RP (Rating Pending), Developer: Magic Pixel Games

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 03:01:23
Uk has collected 11 expert reviews for Sony Carnival Island PlayStation 3 and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
impulsegamer.com
Updated:
2012-01-25 03:01:23
Carnival Island is another one of Sony's holiday games that is a collection of mini-games (around 35) that work in conjunction with the PlayStation Move controller. Although mini-games range from bad to mediocre and good, most generally fall in the med...
70%
trustedreviews.com
Updated:
2012-01-28 01:09:24
While games critics like to scoff, the Carnival Games series has been immensely popular on the Wii, so perhaps it’s no surprise to see Sony bring something similar to Move. Like the Wii series, it’s another mini-games compendium, but with the mini-gam...
Good A strong selection of fun carnival mini-games, Attractive visuals and quirky style, Attractive collectibles for kids...
Bad Too few activities and too little variety...
Bottom line We’re not saying this is the best game ever made, but if you want a family-friendly compilation of Move mini-games you could do much, much worse. Carnival Island is let down slightly by a lack of mini-games, with most being variations on a few themes...
70%
gamechronicles.com
Updated:
2012-01-25 03:01:23
Carnival Island is the PS3’s answer to the Carnival Games franchise on the Nintendo Wii, only this version uses the PS Move to bring its 35+ boardwalk-inspired games to realistic and immersive life, whether you are playing the charming story mode or co...
83%
destructoid.com
Updated:
2012-01-25 03:01:23
A year removed from the PlayStation Move's launch, one should expect that tech demos and minigame compilations would be out of the door to make way for the kind of genuinely rich experiences that were promised. Carnival Island is a compilation of min...
50%
gaming-age.com
Updated:
2012-01-25 03:01:23
To be honest, I'm surprised it took this long for a Carnival Games-style carnival title to be released for the PlayStation 3. The potential for accurate 1:1 controls offered by the PlayStation Move motion controller seems like it would have made it an...
69%
Brand Image Product code Product Stock Price from
Sony

Sony SingStar ABBA PlayStation 2
(show image)
040038389 SingStar ABBA 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony The King of Fighters Collection: The Orochi Saga PlayStation Portable (PSP)
(show image)
040038382 The King of Fighters Collection: The Orochi Saga 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony NBA 08 PlayStation 2
(show image)
040027668 NBA 08 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony Killzone: Liberation PlayStation Portable (PSP)
(show image)
040018331 Killzone: Liberation 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony Pursuit Force PlayStation Portable (PSP)
(show image)
040006857 Pursuit Force 0.00
(excl. VAT)
0 (incl. VAT)