location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony Pursuit Force PlayStation Portable (PSP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pursuit Force
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9123576
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37934
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:52:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Pursuit Force PlayStation Portable (PSP)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation Portable (PSP)
  • - Game genre: Action, Racing
  • - Developer: Bigbig Studios
  • - ESRB rating: T (Teen)
Long product name Sony Pursuit Force PlayStation Portable (PSP) :
The long product name of Sony Pursuit Force PlayStation Portable (PSP). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pursuit Force, PlayStation Portable, Action/Racing
More>>>
Short summary description Sony Pursuit Force PlayStation Portable (PSP):
This short summary of the Sony Pursuit Force PlayStation Portable (PSP) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Pursuit Force, PlayStation Portable (PSP), T (Teen)

Long summary description Sony Pursuit Force PlayStation Portable (PSP):
This is an auto-generated long summary of Sony Pursuit Force PlayStation Portable (PSP) based on the first three specs of the first five spec groups.

Sony Pursuit Force. Platform: PlayStation Portable (PSP), ESRB rating: T (Teen), Developer: Bigbig Studios

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 02:42:27
Uk has collected 10 expert reviews for Sony Pursuit Force PlayStation Portable (PSP) and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
gadgetguy.com.au
Updated:
2012-01-25 02:42:26
The PSP is certainly going from strength to strength. However some might say that there could be more in the way of unique games written just for the hand-held. Pursuit Force is a superb example of just this as it delivered high speed hijinks as you ta...
Bottom line The PSP is certainly going from strength to strength. However some might say that there could be more in the way of unique games written just for the hand-held. Pursuit Force is a superb example of just this as it delivered high speed hijinks as you ta...
0%
mobiletechreview.com
Updated:
2012-01-25 02:42:26
Reviewed July 2006 by Alex Lifschitz Publisher: Sony Computer Entertainment www.playstation.comDeveloper: BigBig Studios www.bigbigstudios.comRelease Date: March 2006ESRB Rating: T for TeenGenre: Racing ActionPrice: $39.99 Somewhere in the bowels of Bi...
0%
gameplaymonthly.com
Updated:
2012-01-25 02:42:26
Sony Computer Entertainment Generally, the PSP has been riddled with lackluster ports, milked franchises, and obvious cash-in attempts. Thankfully, Pursuit Force is not one of these games. Developed by Bigbig Studios and originally released in Eu...
90%
consumerelectronicsnet.com
Updated:
2012-01-25 02:42:26
Pursuit Force is a Hollywood-style action game with plenty of weapons, vehicles and enemies to go along. Everything from high speed car chases, shootouts during driving sequences and some crazy stunts during the action sounds like good ?ol fun on your...
0%
gamezone.com
Updated:
2012-01-25 02:42:26
Capital city has a crime problem. Not a little problem, a big problem. Five of the worst gangs have laid siege to the city and conventional police tactics just arent cutting the mustard. Enter the Pursuit Force, a team of obviously unbalanced Police m...
86%
pocketgamer.co.uk
Updated:
2012-01-25 02:42:26
You may scoff and choke on your toffee-coated popcorn every time the latest Hollywood blockbuster features an action hero hanging onto the bonnet of the baddies car while repeatedly shooting the driver in the face but be honest, youd relish the oppor...
70%
impulsegamer.com
Updated:
2012-01-25 02:42:26
Andrew B7.8Pursuit Force is the latest action racing game to hit the PSP that has the gamer playing as a street tough copy who has been tasked with bringing justice to five of the Capital Citys most infamous gangs. Assisted by the old-school, short-t...
78%
Brand Image Product code Product Stock Price from
Sony

Sony Infamous PlayStation 3
(show image)
0711719148449 Infamous 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony SOCOM: U.S. Navy SEALs Fireteam Bravo 3 PlayStation Portable (PSP)
(show image)
0711719153658 SOCOM: U.S. Navy SEALs Fireteam Bravo 3 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony Ratchet & Clank Future: A Crack in Time (Collector's Edition) PlayStation 3
(show image)
0711719161752 Ratchet & Clank Future: A Crack in Time (Collector's Edition) 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony Gran Turismo, PSP PlayStation Portable (PSP)
(show image)
0711719150855 Gran Turismo, PSP 0.00
(excl. VAT)
0 (incl. VAT)