location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony SingStar Dance German PlayStation 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SingStar Dance
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9114185
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0711719114185 show
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75741
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2021 17:34:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony SingStar Dance German PlayStation 3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation 3
  • - Language version: German
  • - Game genre: Music
  • - Developer: SCE London Studio
  • - ESRB rating: RP (Rating Pending)
Long product name Sony SingStar Dance German PlayStation 3 :
The long product name of Sony SingStar Dance German PlayStation 3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SingStar Dance, PlayStation 3, Music
More>>>
Short summary description Sony SingStar Dance German PlayStation 3:
This short summary of the Sony SingStar Dance German PlayStation 3 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SingStar Dance, PlayStation 3, RP (Rating Pending)

Long summary description Sony SingStar Dance German PlayStation 3:
This is an auto-generated long summary of Sony SingStar Dance German PlayStation 3 based on the first three specs of the first five spec groups.

Sony SingStar Dance. Platform: PlayStation 3, ESRB rating: RP (Rating Pending), Developer: SCE London Studio

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 02:51:17
Uk has collected 13 expert reviews for Sony SingStar Dance German PlayStation 3 and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
impulsegamer.com
Updated:
2012-01-25 02:51:16
From SingStar "karaoke" to SingStar Guitar (think Guitar Hero), we now have SingStar Dance that merges the SingStar gameplay (karaoke) with the PlayStation Move in order to allow the gamer to dance and sing like a professional. Allowing the player or p...
Bottom line SingStar Dance is definitely a party game and if you have a party coming up, this title would definitely be a winner and is something fresh as opposed to SingStar which this game can still do. Although in its infancy, the move controller has a little...
75%
nzgamer.com
Updated:
2012-01-25 02:51:16
It had to happen. Six years and over twenty titles later, the SingStar franchise has been running a bit flat in recent years; it doesn’t take a genius to realise that dancing and singing go together like gin and tonic. With their recently released Move...
72%
Play.tm
Updated:
2012-01-25 02:51:16
Dancing titles are making the rounds on consoles at the moment and it's established karaoke series SingStar's turn with SingStar Dance, a Move compatible title for the PS3. It's pretty good as well, although assessability is a slight issue...
73%
ign.com
Updated:
2012-01-25 02:51:16
By now, the SingStar formula should be pretty standard for PlayStation gamers out there. You buy a SingStar disc along with some microphones and then you get to belt out tunes karaoke-style in your living room. You can try to fill in pitch and timing b...
Bottom line If you're just buying this for the tracks, you're fine. I like the set list and the SingStar online features are cool. Trouble is, this game isn't just tracks -- SingStar Dance is a tacked-on PlayStation Move option that does nothing to further the fle...
55%
Brand Image Product code Product Stock Price from
Sony

Sony Uncharted 2: Among Thieves PlayStation 3
(show image)
040288229 Uncharted 2: Among Thieves 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony SingStar Guitar PlayStation 3
(show image)
040288228 SingStar Guitar 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony Resistance 2 PlayStation 3
(show image)
040288226 Resistance 2 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony MotorStorm PlayStation 3
(show image)
040288223 MotorStorm 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony The Fight: Lights Out PlayStation 3
(show image)
040271369 The Fight: Lights Out 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony SingStar Queen PlayStation 2
(show image)
9124047 SingStar Queen 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony Wipeout Pulse PlayStation 2
(show image)
9109747 Wipeout Pulse 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony Tron: Evolution Spanish PlayStation 3
(show image)
8281861 Tron: Evolution 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony Tron: Evolution Spanish PlayStation Portable (PSP)
(show image)
8281595 Tron: Evolution 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony Ape Escape: On the Loose German PlayStation Portable (PSP)
(show image)
9197270 Ape Escape: On the Loose 0.00
(excl. VAT)
0 (incl. VAT)