Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DDU1615S optical disc drive Internal

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DDU1615S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
84717030
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5413
This statistic is based on the 88595 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86602 free Open Icecat users.
Info modified on: 04 Apr 2019 08:36:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DDU1615S optical disc drive Internal :
The short editorial description of Sony DDU1615S optical disc drive Internal

DDU1615S Blue Ray Drive, S-ATA Interface
More>>>
Sony DDU1615S optical disc drive Internal:
The official marketing text of Sony DDU1615S optical disc drive Internal as supplied by the manufacturer

- The drive for the excursion into new multimedia worlds - now avaiable with S-ATA interface!

Want to enjoy DVD movies at home in top visual quality? Want access to advanced PC applications at levels of perfection that have been unknown thus far? Want to turn audio CDs into a rich listening experience? The DVD and CD drive DDU1615S allows even you to come face to face with new multimedia worlds.

Our high-performance and high-precision drive reads DVDs at speeds up to 16x. It has the capacity to play CD-ROMs at speeds reaching 48x. Besides, it is compatible with several disk formats and plays everything from DVD-R/DVD+R and DVD-RW/DVD+RW to photo and video CDs. The strong and robust DDU1615S with outstanding features puts you in the driving seat as a multimedia user.

Short summary description Sony DDU1615S optical disc drive Internal:
This short summary of the Sony DDU1615S optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DDU1615S, Tray, Vertical/Horizontal, Serial ATA, 150 MB/s, 48x, 32x

Long summary description Sony DDU1615S optical disc drive Internal:
This is an auto-generated long summary of Sony DDU1615S optical disc drive Internal based on the first three specs of the first five spec groups.

Sony DDU1615S. Disc loading type: Tray, Mounting: Vertical/Horizontal. Interface: Serial ATA, Burst transfer rate: 150 MB/s. CD write speed: 48x, CD rewrite speed: 32x. CD read speed: 48x, DVD-ROM read speed: 16x. DVD drive average random access time: 120 ms, CD-ROM drive average random access time: 120 ms

Design
Internal *
The product is built in.
Yes
Disc loading type
Type of mechanism by which the optical disc is loaded into the product.
Tray
Mounting
What size the mounting head of the product is, to couple it with a camera.
Vertical/Horizontal
Performance
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Serial ATA
Burst transfer rate
150 MB/s
Writing speed
CD write speed *
48x
CD rewrite speed
32x
Reading speed
CD read speed *
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
48x
Reading speed
DVD-ROM read speed
16x
Access time
DVD drive average random access time
120 ms
CD-ROM drive average random access time
120 ms
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
700 g
Other features
Media types supported
The types of media which can be used with this product.
DVD(SL, DL), DVD-ROM, DVD-R(W), DVD +R(W), CD-ROM, CD-ROM XA, CD-Text, CD-Video, CD-Extra, CD-DA, Photo-CD, CD-R(W)
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
148 x 170 x 42 mm
Buffer size
The buffer is a temporary memory area in which data is stored while it is being processed or transferred, especially one used while streaming video or downloading audio. The buffer size is usually measured in MB (megabytes) or KB (kilobytes).
1500 KB
Customer service details
X