Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony PS3 Move Navigation Motion controller Playstation 3 Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS3 Move Navigation
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
711719990260
Category
In this category you will find accessories for playing games, both for your computer and your games console. Take control of the game and leave your opponents far behind. With these accessories your games will become more real than life!
gaming controllers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6368
This statistic is based on the 76035 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74304 free Open Icecat users .
Info modified on: 27 Jan 2018 20:19:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony PS3 Move Navigation Motion controller Playstation 3 Black :
The short editorial description of Sony PS3 Move Navigation Motion controller Playstation 3 Black

PlayStation Move Navigation Controller
More>>>
Sony PS3 Move Navigation Motion controller Playstation 3 Black:
The official marketing text of Sony PS3 Move Navigation Motion controller Playstation 3 Black as supplied by the manufacturer

Navigate in-game characters in select PlayStation®Move games
The wireless and untethered PlayStation®Move navigation controller is a must-have for core gamers. This supplementary controller adds directional buttons, an analog stick, and two shoulder buttons into the PlayStation®Move's control scheme. Used in most of the PlayStation®Move games that require navigating an in-game character, it replicates the control features of the left side of the DUALSHOCK®3 wireless controller into your PlayStation®Move experience.

The navigation controller's analog stick (or directional buttons) allows for convenient XMB™ menu navigation, and the X button, O button and PS button make it simple to enter or exit any options of the XMB™ menu. In addition, the navigation controller contains the L1 button, L2 button and L3 button for actions and commands common in advanced gaming. Take your core experiences to new heights of realism and interaction with the PlayStation®Move navigation controller.

Key Features
- Wireless control completely untethered from the PlayStation®Move motion controller.
- Intuitive navigation of in-game characters
- Easy and intuitive XMB™ menu navigation.
- Built-in rechargeable Li-ion battery
- Charge the controller and automatically pair with the PS3™ system via a USB cable
- Up to two motion controllers and two navigation controllers can be connected at once to the PS3™ system.

Short summary description Sony PS3 Move Navigation Motion controller Playstation 3 Black:
This short summary of the Sony PS3 Move Navigation Motion controller Playstation 3 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony PS3 Move Navigation, Motion controller, Playstation 3, Analogue / Digital, Wired, USB 2.0

Long summary description Sony PS3 Move Navigation Motion controller Playstation 3 Black:
This is an auto-generated long summary of Sony PS3 Move Navigation Motion controller Playstation 3 Black based on the first three specs of the first five spec groups.

Sony PS3 Move Navigation. Device type: Motion controller, Gaming platforms supported: Playstation 3, Gaming control technology: Analogue / Digital. Connectivity technology: Wired, Device interface: USB 2.0

Input device
Device type *
Type or category of the device.
Motion controller
Gaming platforms supported *
Gaming platforms that can be used by this product.
Playstation 3
Gaming control technology *
Techology of device, analogue or digital.
Analogue / Digital
Analog thumbsticks
Yes
Shoulder buttons
Yes
Ports & interfaces
Connectivity technology *
Wired
Ports & interfaces
Device interface *
The ports (sockets) where the device connects with other devices.
USB 2.0
Technical details
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Quantity
The number of products there are.
1
Packaging content
Batteries included
Yes
User guide
Yes
X