Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony PS4 Camera

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS4 Camera
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
711719100423
Category
Devices used with game consoles such as controllers and joysticks.
game console parts & accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3219
This statistic is based on the 76090 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74344 free Open Icecat users .
Info modified on: 29 Jan 2018 01:53:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony PS4 Camera :
The short editorial description of Sony PS4 Camera

PlayStation Camera for PS4
More>>>
Sony PS4 Camera:
The official marketing text of Sony PS4 Camera as supplied by the manufacturer

Broadcast yourself in play with PlayStation®Camera. Become a community sensation by adding a picture-in-picture video of yourself in gameplay livestreams. Create and share narrated game walkthroughs in HD video and voice chat through four built-in microphones. Enjoy stunning new levels of immersion as the 3D depth-sensing camera and DUALSHOCK®4 wireless controller’s light bar track player movements through space. Log in instantly with facial recognition and navigate PS4™ system menu hands-free with voice inputs.

Short summary description Sony PS4 Camera:
This short summary of the Sony PS4 Camera data-sheet is auto-generated and uses the product title and the first six key specs.

Sony PS4 Camera, Black, 186 mm, 27 mm, 27 mm, 183 g, Wired

Long summary description Sony PS4 Camera:
This is an auto-generated long summary of Sony PS4 Camera based on the first three specs of the first five spec groups.

Sony PS4 Camera. Colour of product: Black. Width: 186 mm, Depth: 27 mm, Height: 27 mm. Connectivity technology: Wired

Ports & interfaces
Connectivity technology
Wired
Technical details
Platform *
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
PlayStation
Compatibility
The other products, software and hardware this product can be used with.
PlayStation 4
Quantity
The number of products there are.
1
Weight & dimensions
Width
The measurement or extent of something from side to side.
186 mm
Depth
The distance from the front to the back of something.
27 mm
Height
The measurement of the product from head to foot or from base to top.
27 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
183 g
Colour
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Source Testseek summary Average rating
Reviews
Updated:
2014-09-12
Testseek has collected 5 expert reviews for Sony PS4 Camera and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
65%
Source Review comments Score
techradar.com
Updated:
2014-09-12
Sony put its adoring PlayStation fans in a tough spot when it chose to make the PlayStation Camera an optional accessory for the PS4.Sure, it kept the cost of the console $100 cheaper than the Xbox One. That entices buyers and has earned the PS4 plenty of...
Good Works as advertised, The Playroom is amusing, Voice commands work well, Compact and attractive...
Bad Few games use it, No gesture controls, Minimal voice commands, Face recognition more trouble than it's worth...
Bottom line The bottom line is that right now it's just not worth it to buy a PlayStation Camera. Go ahead and give the new PS Camera a try if you're a hardcore PlayStation fan who want to see more developers utilize it down the road, or if you simply need to have t...
70%
techradar.com/au/
Updated:
2014-09-12
Sony put its adoring PlayStation fans in a tough spot when it chose to make the PlayStation Camera an optional accessory for the PS4.Sure, it kept the cost of the console $100 cheaper than the Xbox One. That entices buyers and has earned the PS4 plenty of...
Good Works as advertised, The Playroom is amusing, Voice commands work well, Compact and attractive...
Bad Few games use it, No gesture controls, Minimal voice commands, Face recognition more trouble than it's worth...
Bottom line The bottom line is that right now it's just not worth it to buy a PlayStation Camera. Go ahead and give the new PS Camera a try if you're a hardcore PlayStation fan who want to see more developers utilize it down the road, or if you simply need to have t...
70%
itproportal.com
Updated:
2014-09-12
Sony may have undercut Microsoft by £80 in the current generation of game consoles with its £350 PlayStation 4 squaring off against the £430 Xbox One, but in large part, this is thanks to Sony's decision not to include a camera accessory with the system i...
Good Adds facial recognition, Brings augmented reality games to PS4...
Bad Not nearly as many features as Kinect, Inaccurate voice recognition...
Bottom line The PlayStation Camera adds some handy features to the PlayStation 4, but not enough to justify the extra £55. It isn't nearly as ambitious as the Xbox One and Kinect, and as an optional accessory it doesn't make much of a case for itself. Facial recogni...
60%
Show all
X