Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony 5-pack VHS DX Tape 5E240DX

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5-pack VHS DX Tape 5E240DX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5E240DX
Category
Sealed plastic object containing a length of audio or videotape, wound on a pair of spools, for insertion into a recorder, playback device, or other machine.
Magnetic Tape Cassettes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6544
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:00
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony 5-pack VHS DX Tape 5E240DX:
This short summary of the Sony 5-pack VHS DX Tape 5E240DX data-sheet is auto-generated and uses the product title and the first six key specs.

Sony 5-pack VHS DX Tape 5E240DX, 1.27 cm

Long summary description Sony 5-pack VHS DX Tape 5E240DX:
This is an auto-generated long summary of Sony 5-pack VHS DX Tape 5E240DX based on the first three specs of the first five spec groups.

Sony 5-pack VHS DX Tape 5E240DX. Tape size: 1.27 cm

Technical details
Video cassette type
VHS
Coercive force
Coercivity means the strength of the magnetic field required to change the existing magnetic state of the given material. Coercivity decreases with increasing temperature and is the phenomenon that forms the basis for Magnetic-optical recording.
58.1 kA/m
Squareness
90%
Technical details
Tape thickness
Thickness of tape.
17 µm
Other features
Tape size
The tape format or supported tape formats by equipment.
1.27 cm
Brand Image Product code Product Stock Price from
Sony 10-pack VHS DX Tape Sony 10-pack VHS DX Tape
(show image)
10E240DX 10-pack VHS DX Tape 0,00
(excl. VAT)
0,00 (incl. VAT)
Sony 3-pack VHS DX Tape 3E240DX Sony 3-pack VHS DX Tape 3E240DX
(show image)
3E240DX 3-pack VHS DX Tape 3E240DX 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details
X