Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony 5DPR120ASL DVD+R 4,7 GB 4.7 GB 5 pc(s)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5DPR120ASL DVD+R 4,7 GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5DPR120ASL
Category
Burn your own movies or important data to a DVD disk for storage or for sharing with family, friends and colleagues. Please be careful to purchase the right type of DVD: there is a difference between DVD+R and DVD-R recordable DVDs and not all recorders support both formats. DVD+RW disks are rewritable DVDs and DVD DL is short for DVD Dual Layer, which means you can store 8.5 GB of data on this type of DVD instead of the usual 4.7 GB.
Blank DVDs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5267
This statistic is based on the 90294 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88272 free Open Icecat users.
Info modified on: 27 May 2019 11:24:14
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony 5DPR120ASL DVD+R 4,7 GB 4.7 GB 5 pc(s):
This short summary of the Sony 5DPR120ASL DVD+R 4,7 GB 4.7 GB 5 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony 5DPR120ASL DVD+R 4,7 GB, 120 mm, 5 pc(s), 4.7 GB

Long summary description Sony 5DPR120ASL DVD+R 4,7 GB 4.7 GB 5 pc(s):
This is an auto-generated long summary of Sony 5DPR120ASL DVD+R 4,7 GB 4.7 GB 5 pc(s) based on the first three specs of the first five spec groups.

Sony 5DPR120ASL DVD+R 4,7 GB. Native capacity: 4.7 GB, Optical disc diameter: 120 mm, Quantity per pack: 5 pc(s)

Features
Native capacity *
Actual medium capacity without applying compression.
4.7 GB
Optical disc diameter *
Diameter of the disk.
120 mm
Quantity per pack *
5 pc(s)
Reflection rate
45 - 85%
Features
Wobble frequency
32
Track pitch
0.74 µm
Disk thickness
1.2 mm
DVD write speed
1x
Brand Image Product code Product Stock Price from
Sony 10DPR120ASL DVD+R 4,7 GB 4.7 GB 10 pc(s) Sony 10DPR120ASL DVD+R 4,7 GB 4.7 GB 10 pc(s)
(show image)
10DPR120ASL 10DPR120ASL DVD+R 4,7 GB 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details
X