Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony CD-RW 74min 650Mb 5 pc(s)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD-RW 74min 650Mb
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5CDRW650HSD
Category
Recordable CDs (CD-R) on which you can store your data in different formats, depending on the features of your CD/DVD Writer. If you want to record CDs at the maximum speed of your CD/DVD Writer, please make sure you pick CDs that support this speed. ReWritable CDs (CD-RW) are a special type of CD, which you can overwrite time and time again (up to some limited number). Ordinary CDs can only be used once.
Blank CDs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6798
This statistic is based on the 90415 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88394 free Open Icecat users.
Info modified on: 27 May 2019 11:24:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony CD-RW 74min 650Mb 5 pc(s) :
The short editorial description of Sony CD-RW 74min 650Mb 5 pc(s)

CD-RW 74min 650Mb - 5 pack
More>>>
Sony CD-RW 74min 650Mb 5 pc(s):
The official marketing text of Sony CD-RW 74min 650Mb 5 pc(s) as supplied by the manufacturer

Generous 650 MB rewritable disc has the capacity to cope with your largest data storage needs, ranging from large digital images files to multimedia presentations.

Archive your files with rewritable CDs. Featuring 650MB capacity and designed for optimum performance in 1x, 2x, and 4x speed CD-R/RW drives. Enjoy unlimited hard disk expansion in a convenient pack of 5.

Manufactured to strict Sony quality standards, these discs provide a stable and high quality environment for writing, erasing and rewriting data up to one thousand times.

Short summary description Sony CD-RW 74min 650Mb 5 pc(s):
This short summary of the Sony CD-RW 74min 650Mb 5 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony CD-RW 74min 650Mb, 120 mm, 650 MB, 5 pc(s)

Long summary description Sony CD-RW 74min 650Mb 5 pc(s):
This is an auto-generated long summary of Sony CD-RW 74min 650Mb 5 pc(s) based on the first three specs of the first five spec groups.

Sony CD-RW 74min 650Mb. CD storage capacity: 650 MB, Quantity per pack: 5 pc(s), Optical disc diameter: 120 mm

Features
CD storage capacity *
Actual medium capacity.
650 MB
Quantity per pack *
5 pc(s)
Optical disc diameter *
Diameter of the disk.
120 mm
Reflection rate
74 - 82%
Recording time
74 min
Material
The material from which a thing is or can be made e.g. wood, plastic.
Polycarbonate
Disk thickness
1.2 mm
Compatible products
Other products that can be used with this product.
CDRom, CDRW
Operational conditions
Storage relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-5 - 55 °C
Operating relative humidity (H-H)
5 - 95%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-5 - 55 °C
Non-operating relative humidity (non-condensing)
Range of relative humidity (non-condensing) in which a non-operating product can be stored.
5 - 95%
Customer service details
X