Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony 5-pk 24X mini CD-R 200MB 5CDQ22ND

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5-pk 24X mini CD-R 200MB 5CDQ22ND
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5CDQ22ND
Category
Recordable CDs (CD-R) on which you can store your data in different formats, depending on the features of your CD/DVD Writer. If you want to record CDs at the maximum speed of your CD/DVD Writer, please make sure you pick CDs that support this speed. ReWritable CDs (CD-RW) are a special type of CD, which you can overwrite time and time again (up to some limited number). Ordinary CDs can only be used once.
Blank CDs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20817
This statistic is based on the 96850 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:28:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony 5-pk 24X mini CD-R 200MB 5CDQ22ND :
The short editorial description of Sony 5-pk 24X mini CD-R 200MB 5CDQ22ND

5CDQ22ND - SONY 5 PK 24X MINI CD-R 200MB
More>>>
Sony 5-pk 24X mini CD-R 200MB 5CDQ22ND:
The official marketing text of Sony 5-pk 24X mini CD-R 200MB 5CDQ22ND as supplied by the manufacturer

With the new release of the Sony Photo Vault - a portable and playback solution for digital still camera users, Sony have released the popular 8cm CD-R media to share and archive memorable photos. Backing up digital images has never been easier, as data is copied directly onto an 8cm CD-R without the need of a computer. It allows users to instantly share pictures captured with families and friends. In fact, Data or digital images stored on USB flash memory devices such as the Sony Micro Vault USB Storage can also be burnt onto the 8cm CD-R.
With a memory size of 200MB, the number of digital photos that can be stored ranges between 50 to 200, depending on image resolution. Burn, Share and Store your priceless memories onto the Sony 8cm CD-R.

Key features
-Small and compact.
-200MB of space in one single CD-R.
-24X speed disc.
-A popular media useful for sharing and archiving digital data.

Short summary description Sony 5-pk 24X mini CD-R 200MB 5CDQ22ND:
This short summary of the Sony 5-pk 24X mini CD-R 200MB 5CDQ22ND data-sheet is auto-generated and uses the product title and the first six key specs.

Sony 5-pk 24X mini CD-R 200MB 5CDQ22ND, 80 mm, 200 MB

Long summary description Sony 5-pk 24X mini CD-R 200MB 5CDQ22ND:
This is an auto-generated long summary of Sony 5-pk 24X mini CD-R 200MB 5CDQ22ND based on the first three specs of the first five spec groups.

Sony 5-pk 24X mini CD-R 200MB 5CDQ22ND. CD storage capacity: 200 MB, Optical disc diameter: 80 mm, Recording time: 22 min. Case or master carton quantity: 1 pc(s)

Features
CD storage capacity *
200 MB
Recording time
22 min
Material
Polycarbonate
Optical disc diameter *
80 mm
Disk thickness
1.2 mm
Operational conditions
Storage relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
5 - 55 °C
Operating relative humidity (H-H)
5 - 95%
Operating temperature (T-T)
5 - 55 °C
Packaging data
Case or master carton quantity
1 pc(s)