Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Floppy Disk Drive 3.5" Black ATA Internal floppy drive

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Floppy Disk Drive 3.5" Black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50029282
Category
Floppy disks, also known as floppies, are a fairly old-fashioned data storage medium. The advantage of using floppies is that most computers have a floppy drive. However, storage capacity is very limited with only 1.4 MB for the most commonly used 3.5" floppies, and floppy disks can be easily damaged by dust in the drive.
Floppy Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3765
This statistic is based on the 88595 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86602 free Open Icecat users.
Info modified on: 04 Apr 2019 08:36:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Floppy Disk Drive 3.5" Black ATA Internal floppy drive :
The short editorial description of Sony Floppy Disk Drive 3.5" Black ATA Internal floppy drive

Floppy Disk Drive 8.89 cm (3.5") Black
More>>>
Sony Floppy Disk Drive 3.5" Black ATA Internal floppy drive:
The official marketing text of Sony Floppy Disk Drive 3.5" Black ATA Internal floppy drive as supplied by the manufacturer

Robust and readily used: the internal floppy drive for PCs.

OEMs and PC assemblers the world over are well aware of the reason behind their willingness to use the FD-1231H from NEC. This floppy drive is impressive in the quality of material used and in its functionality, making it particularly reliable and capable of taking on a heavy workload.
The new single-chip version of this proven drive model has a storage capacity of 1.44 MB, a data transfer rate of 250/125 Kbytes/s and an access time of 3ms.

Short summary description Sony Floppy Disk Drive 3.5" Black ATA Internal floppy drive:
This short summary of the Sony Floppy Disk Drive 3.5" Black ATA Internal floppy drive data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Floppy Disk Drive 3.5" Black, ATA, 25.4 mm, 430 g, 8.89 cm (3.5"), 1.44 MB, 2.54 cm

Long summary description Sony Floppy Disk Drive 3.5" Black ATA Internal floppy drive:
This is an auto-generated long summary of Sony Floppy Disk Drive 3.5" Black ATA Internal floppy drive based on the first three specs of the first five spec groups.

Sony Floppy Disk Drive 3.5" Black. Interface: ATA. Height: 25.4 mm, Weight: 430 g, Size: 8.89 cm (3.5"). Diskette drive memory: 1.44 MB. Drive device height: 2.54 cm

Ports & interfaces
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
ATA
Weight & dimensions
Height
The measurement of the product from head to foot or from base to top.
25.4 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
430 g
Size
Physical dimension.
8.89 cm (3.5")
Drive device height
2.54 cm
Power
USB powered
The device can be powered via a USB connection.
No
Technical details
Device type *
Type or category of the device.
Internal floppy drive
Hard drive
Diskette drive memory
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
Customer service details
X