Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony zinc batteries - size 4,5V Single-use battery

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
zinc batteries - size 4,5V
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3R12B1A
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44591
This statistic is based on the 86463 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84487 free Open Icecat users.
Info modified on: 31 Jan 2019 14:44:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony zinc batteries - size 4,5V Single-use battery :
The short editorial description of Sony zinc batteries - size 4,5V Single-use battery

Sony zinc batteries - size 4,5V / 3R12 - Blister of 1. Ideal for use in low drain applications such as toys, radios and torches.
More>>>
Sony zinc batteries - size 4,5V Single-use battery:
The official marketing text of Sony zinc batteries - size 4,5V Single-use battery as supplied by the manufacturer

Provide good value for money in low drain applications such as torches, remote controls, toys, calculators & radios.

Short summary description Sony zinc batteries - size 4,5V Single-use battery:
This short summary of the Sony zinc batteries - size 4,5V Single-use battery data-sheet is auto-generated and uses the product title and the first six key specs.

Sony zinc batteries - size 4,5V, Single-use battery, 4.5 V, 3R12

Long summary description Sony zinc batteries - size 4,5V Single-use battery:
This is an auto-generated long summary of Sony zinc batteries - size 4,5V Single-use battery based on the first three specs of the first five spec groups.

Sony zinc batteries - size 4,5V. Battery type: Single-use battery, Battery voltage: 4.5 V. Type: 3R12

Battery
Battery type *
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
Single-use battery
Battery voltage *
The voltage (V) of the battery.
4.5 V
Other features
Type
Characteristics of the device.
3R12
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
Czech Republic 1 distributor(s)
Deutschland 1 distributor(s)
Customer service details
X