Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony CditII - 90 Min, 3-Pack Audio cassette 3 pc(s)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CditII - 90 Min, 3-Pack
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3C90CDIT2
Category
Sealed plastic object containing a length of audio or videotape, wound on a pair of spools, for insertion into a recorder, playback device, or other machine.
Magnetic Tape Cassettes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7284
This statistic is based on the 86411 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84437 free Open Icecat users.
Info modified on: 04 Apr 2019 07:20:54
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony CditII - 90 Min, 3-Pack Audio cassette 3 pc(s):
This short summary of the Sony CditII - 90 Min, 3-Pack Audio cassette 3 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony CditII - 90 Min, 3-Pack, 90 min, 3 pc(s)

Long summary description Sony CditII - 90 Min, 3-Pack Audio cassette 3 pc(s):
This is an auto-generated long summary of Sony CditII - 90 Min, 3-Pack Audio cassette 3 pc(s) based on the first three specs of the first five spec groups.

Sony CditII - 90 Min, 3-Pack. Recording time: 90 min. Quantity per pack: 3 pc(s)

Technical details
Type *
Characteristics of the device.
Audio cassette
Coercive force
Coercivity means the strength of the magnetic field required to change the existing magnetic state of the given material. Coercivity decreases with increasing temperature and is the phenomenon that forms the basis for Magnetic-optical recording.
56.5 kA/m
Retentivity
165 mT
Squareness
90%
Record modes
Recording time
90 min
Packaging content
Quantity per pack *
3 pc(s)
Customer service details
X