Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony AD-5200S optical disc drive Internal Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AD-5200S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30656550
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3892
This statistic is based on the 87181 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85169 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony AD-5200S optical disc drive Internal Black :
The short editorial description of Sony AD-5200S optical disc drive Internal Black

AD-5200S, Black, SATA
More>>>
Sony AD-5200S optical disc drive Internal Black:
The official marketing text of Sony AD-5200S optical disc drive Internal Black as supplied by the manufacturer

Who doesn’t like to save time? Such as in reading and writing DVDs and CDs. Our AD-5200S puts you in the driving seat by ensuring that working with your storage media runs smooth at all times.

This high-performance DVD/CD Writer is able to read your DVDs at speeds of 16x. With CDs, its speed is 48x. And it also brings fascinating dynamics into play in writing your recordable media.

It deals masterfully with the DVD-R and +R formats at speeds of 20x. The DVD-R DL two layer media can be written with max. 12x, DVD +RW and DVD +R9 at speeds of 8x and DVD-RW at 6x. You may ask what its numbers in burning CDs are. Even here, with speeds of 48x (CD-R) and 32x (CD-RW), it is the best in its class.

Short summary description Sony AD-5200S optical disc drive Internal Black:
This short summary of the Sony AD-5200S optical disc drive Internal Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony AD-5200S, Black, Tray, Serial ATA, 2 MB, 48x, 20x

Long summary description Sony AD-5200S optical disc drive Internal Black:
This is an auto-generated long summary of Sony AD-5200S optical disc drive Internal Black based on the first three specs of the first five spec groups.

Sony AD-5200S. Product colour: Black, Disc loading type: Tray. Interface: Serial ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 20x, CD rewrite speed: 32x. CD read speed: 48x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 140 ms

Design
Internal *
The product is built in.
Yes
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Disc loading type
Type of mechanism by which the optical disc is loaded into the product.
Tray
Performance
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Serial ATA
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Writing speed
CD write speed *
48x
DVD+R write speed *
20x
CD rewrite speed
32x
DVD-R write speed
20x
DVD-R Double Layer write speed
12x
DVD+RW write speed
8x
DVD-RW write speed
6x
Reading speed
CD read speed *
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
48x
DVD read speed
16x
Access time
DVD drive average random access time
160 ms
CD-ROM drive average random access time
140 ms
Record modes
Track-at-once (TAO)
Yes
Disc-at-once (DAO)
Yes
Session-at-once (SAO)
Yes
Multi session
Yes
Packet writing
Yes
Fixed packet
Yes
Variable packet
Yes
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
690 g
Other features
Media types supported
The types of media which can be used with this product.
DVD-ROM, DVD-R (DL), DVD-RW (DL), DVD +R (DL), DVD +RW, CD-ROM, CD-R, CD-RW
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
148 x 170 x 42 mm
Customer service details
X