Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony AD-7201S optical disc drive Internal Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AD-7201S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30649600
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4865
This statistic is based on the 88573 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86574 free Open Icecat users.
Info modified on: 04 Apr 2019 08:36:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony AD-7201S optical disc drive Internal Silver :
The short editorial description of Sony AD-7201S optical disc drive Internal Silver

AD-7201S
More>>>
Sony AD-7201S optical disc drive Internal Silver:
The official marketing text of Sony AD-7201S optical disc drive Internal Silver as supplied by the manufacturer

A combination of enormous speed, high precision and extreme comfort is possible. The AD-7201S, with it’s serial ATA (S-ATA) interface, is the best example. Just trust on their highly sophisticated technology and enjoy the amazing performance.

Beside the outstanding speed the AD-7201S is able to record on DVD R media it has the capability to describe the label side of a LightScribe DVD or CD media.

Short summary description Sony AD-7201S optical disc drive Internal Silver:
This short summary of the Sony AD-7201S optical disc drive Internal Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony AD-7201S, Silver, Tray, Serial ATA, 2 MB, 48x, 20x

Long summary description Sony AD-7201S optical disc drive Internal Silver:
This is an auto-generated long summary of Sony AD-7201S optical disc drive Internal Silver based on the first three specs of the first five spec groups.

Sony AD-7201S. Product colour: Silver, Disc loading type: Tray. Interface: Serial ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 20x, CD rewrite speed: 32x. CD read speed: 48x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 140 ms

Design
Internal *
The product is built in.
Yes
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Disc loading type
Type of mechanism by which the optical disc is loaded into the product.
Tray
Performance
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Serial ATA
LightScribe
Optical disc recording technology, created by Hewlett-Packard (HP), that uses specially coated recordable CD and DVD media to produce laser-etched labels with text or graphics, as opposed to stick-on labels and printable discs.
Yes
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Writing speed
CD write speed *
48x
DVD+R write speed *
20x
CD rewrite speed
32x
DVD-R write speed
20x
DVD-R Double Layer write speed
12x
DVD+RW write speed
8x
DVD-RW write speed
6x
DVD-RAM write speed
12x
Reading speed
CD read speed *
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
48x
DVD read speed
16x
Access time
DVD drive average random access time
160 ms
CD-ROM drive average random access time
140 ms
Record modes
Track-at-once (TAO)
Yes
Disc-at-once (DAO)
Yes
Session-at-once (SAO)
Yes
Multi session
Yes
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
690 g
Other features
Media types supported
The types of media which can be used with this product.
DVD-ROM, DVD-R (DL), DVD-RW (DL), DVD-RAM, DVD +R (DL), DVD +RW, CD-ROM, CD-R, CD-RW
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
148 x 170 x 42 mm
Drive device, transfer rate
150 MB/s
Customer service details
X