Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony BC-5500A optical disc drive Internal Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BC-5500A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30648660/30649860
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5198
This statistic is based on the 88752 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86751 free Open Icecat users.
Info modified on: 04 Apr 2019 08:36:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony BC-5500A optical disc drive Internal Black :
The short editorial description of Sony BC-5500A optical disc drive Internal Black

Experience the power of blue with BC-5500, SATA & PATA interface
More>>>
Sony BC-5500A optical disc drive Internal Black:
The official marketing text of Sony BC-5500A optical disc drive Internal Black as supplied by the manufacturer

Sony NEC Optiarc BC-5500 Series delivers exceptional quality and performance with leading technology and expertise of Sony and NEC.
Play Blu-ray media and read and write to most DVD & CD formats – multi-talents in the most compact form.
The BC-5500A/S is ideal as a combined application that reads your 25 GB BD-R and BD-RE media as well as your 50GB dual-layer R and RE Blu-ray media. It also reads and writes to your DVDs and CDs. All this in only 12.7mm in height and weights just 200g.
Available with both Serial ATA interface and Parallel-ATA interface.

Short summary description Sony BC-5500A optical disc drive Internal Black:
This short summary of the Sony BC-5500A optical disc drive Internal Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony BC-5500A, Black, Tray, EIDE/ATA, 4.5 MB, 16x, 8x

Long summary description Sony BC-5500A optical disc drive Internal Black:
This is an auto-generated long summary of Sony BC-5500A optical disc drive Internal Black based on the first three specs of the first five spec groups.

Sony BC-5500A. Product colour: Black, Disc loading type: Tray. Interface: EIDE/ATA, Drive device, buffer size: 4.5 MB. CD write speed: 16x, DVD+R write speed: 8x, CD rewrite speed: 10x. CD read speed: 24x, CD-ROM read speed: 24x, BD-ROM read speed: 2x. DVD drive average random access time: 200 ms, CD-ROM drive average random access time: 190 ms, BD-ROM average random access time: 320 ms

Design
Internal *
The product is built in.
Yes
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Disc loading type
Type of mechanism by which the optical disc is loaded into the product.
Tray
Performance
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
EIDE/ATA
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
4.5 MB
Writing speed
CD write speed *
16x
DVD+R write speed *
8x
CD rewrite speed
10x
DVD-R write speed
8x
DVD-R Double Layer write speed
4x
DVD+R Double Layer write speed
4x
DVD+RW write speed
4x
DVD-RW write speed
4x
Writing speed
DVD-RAM write speed
5x
Reading speed
CD read speed *
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
24x
CD-ROM read speed
24x
BD-ROM read speed
2x
Access time
DVD drive average random access time
200 ms
CD-ROM drive average random access time
190 ms
BD-ROM average random access time
320 ms
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
180 g
Other features
Media types supported
The types of media which can be used with this product.
BD-R, BD-R DL, BD-RE, BD-RE DL, DVD-R, DVD-ROM, DVD-R, DVD-R DL, DVD-RW, DVD-RAM, DVD +R, DVD +R9, DVD +RW, CD-R, CD-RW, BD-ROM, BD-AV (read), DVD-ROM, DVD-Video, CD-DA, CD-ROM (XA), CD Extra, Video CD, Photo CD, CD Text
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
128 x 129 x 12.7 mm
Customer service details
X