Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony 2NP-FW50

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2NP-FW50
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2NPFW50
Category
In this category you will find all the rechargeable batteries you will ever need, suitable for use in torches, digital cameras, notebooks, etc.
rechargeable batteries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 29067
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 15 Nov 2017 20:20:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony 2NP-FW50 :
The short editorial description of Sony 2NP-FW50

Dual rechargeable battery pack
More>>>

Sony 2NP-FW50:
The official marketing text of Sony 2NP-FW50 as supplied by the manufacturer

STAMINA technology for extended battery life.

ActiFORCE technology for higher capacity and faster recharging time, plus accurate indication of remaining capacity.

Dual pack includes two NP-FW50 batteries: ideal for holidays when you don't have a charger handy.
Short summary description Sony 2NP-FW50:
This short summary of the Sony 2NP-FW50 data-sheet is auto-generated and uses the product title and the first six key specs.
Sony 2NP-FW50, 1080 mAh, 7.7 Wh, Lithium-Ion (Li-Ion), Black, 2 pc(s)
Long summary description Sony 2NP-FW50 :

Sony 2NP-FW50. Number of batteries included: 2 pc(s), Purpose: Digital camera, Battery capacity: 1080 mAh, Battery capacity (Watt hours): 7.7 Wh, Battery technology: Lithium-Ion (Li-Ion), Colour of product: Black

This is an auto-generated long summary of Sony 2NP-FW50 based on the first three specs of the first five spec groups.
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
1080 mAh
Purpose *
What the product is used for.
Digital camera
Number of batteries included
The quantity of batteries that come with the product.
2 pc(s)
Battery
Battery capacity (Watt hours)
7.7 Wh
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Compatible products
Other products that can be used with this product.
NEX-C3A NEX-C3D NEX-C3K NEX-F3D NEX-F3K NEX-3A NEX-3D NEX-3K NEX-5RK NEX-5N NEX-5ND NEX-5NK NEX-5NY NEX-5A NEX-5D NEX-5H NEX-5K NEX-6 NEX-7 NEX-7K SLT-A35 SLT-A55V SLT-A33 SLT-A35K SLT-A55VL SLT-A33L SLT-A35Y SLT-A55VY SLT-A33Y
X