Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony 2N860P-BT

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2N860P-BT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2N860P-BT
Category
Sealed plastic object containing a length of audio or videotape, wound on a pair of spools, for insertion into a recorder, playback device, or other machine.
Magnetic Tape Cassettes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18231
This statistic is based on the 87694 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85664 free Open Icecat users.
Info modified on: 10 Jul 2017 10:55:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony 2N860P-BT :
The short editorial description of Sony 2N860P-BT

Digital8 Tape - 60 min - blister of 2.
More>>>
Sony 2N860P-BT:
The official marketing text of Sony 2N860P-BT as supplied by the manufacturer

Digital8 Tape - 60 min - blister of 2. Make the most of the digital power of your Digital8 camcorder with 500-line resolution. Transfer your recordings to your computer. Ideal for LP mode.


- The perfect tape for your digital recordings

- 500 lines resolution

- Possibility to record up to 50% more in LP mode without loss of quality

- Cleaning Tape: V825CLD


Physical Properties

- Tape width (mm) 8

- Thickness : magnetic layer (µm) 2.5

- Thickness : total (µm) 10

Short summary description Sony 2N860P-BT:
This short summary of the Sony 2N860P-BT data-sheet is auto-generated and uses the product title and the first six key specs.

Sony 2N860P-BT

Long summary description Sony 2N860P-BT:
This is an auto-generated long summary of Sony 2N860P-BT based on the first three specs of the first five spec groups.

Sony 2N860P-BT

Country Distributor
United Kingdom 1 distributor(s)
Customer service details
X