Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony PS3 500Gb slim 500GB Wi-Fi Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS3 500Gb slim
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
27445895
Category
Also known as a video game console, this is a device that outputs a video signal to display a video game e.g Xbox, PS4. The term game console is used to distinguish a machine designed for consumers to use for playing video games on a separate television.
game consoles
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3688
This statistic is based on the 76048 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74315 free Open Icecat users .
Info modified on: 27 Jan 2018 20:18:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony PS3 500Gb slim 500GB Wi-Fi Black :
The short editorial description of Sony PS3 500Gb slim 500GB Wi-Fi Black

PS3 500Gb slim
More>>>
Sony PS3 500Gb slim 500GB Wi-Fi Black:
The official marketing text of Sony PS3 500Gb slim 500GB Wi-Fi Black as supplied by the manufacturer

HD gaming and entertainment for everyone
Breathtaking games, incredible High Definition Blu-ray Disc movies, easy access to your favourite music, photos and the Internet - all under your control, just how you like it.

Remote Play
Stay connected with your entertainment enjoyment – link PlayStation®3 and PSP™ and share content across the devices, as well as being able to access PlayTV™ and VidZone™ on the move.

Cross-platform features
has to stop. Start playing a game on your PlayStation 3 system, pause it, then pick it up on PS Vita right where you left off with cross-platform play. You can even join in multiplayer games on your PS Vita and play against players on their PS3 systems.

Games
From fearsome firefights to family fun, PlayStation 3 has it all: High Definition visuals, eye-popping stereoscopic 3D and free online gaming. The perfect game for you is mere moments away.

Blu-ray Disc Movies
Expect only the sharpest picture quality with Blu-ray Disc movies, where film comes to life in glorious High Definition, and marvel at the wonders of stereoscopic 3D with Blu-ray 3D discs.

PlayStation®Network
Play the best games online for free and dip into the cutting-edge world of PlayStation®Store.

Internet
Stay in touch with friends and family, and access your favourite sites from the comfort of your own sofa.

Television
TV on demand – pause, rewind and record your favourite programmes with PlayTV and a variety of invaluable catch-up TV services.

PlayStation®Eye
Enter a world of innovative games and free voice and video chat thanks to the PlayStation®Eye Camera.

Photos
Keep your friends and family close - your most cherished photos are easily stored and viewed on PS3™.

Video Store of PlayStation®Store
Immerse yourself in thousands of movies on demand, to rent or buy, without ever leaving your sofa.

Music
Store your music collection in one place, play CDs and watch the latest music videos for free using VidZone.

Short summary description Sony PS3 500Gb slim 500GB Wi-Fi Black:
This short summary of the Sony PS3 500Gb slim 500GB Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony PS3 500Gb slim, PlayStation 3, 256 MB, XDR, GDDR3, IBM Cell Broadband Engine, RSX

Long summary description Sony PS3 500Gb slim 500GB Wi-Fi Black:
This is an auto-generated long summary of Sony PS3 500Gb slim 500GB Wi-Fi Black based on the first three specs of the first five spec groups.

Sony PS3 500Gb slim. Platform: PlayStation 3, Internal memory: 256 MB, Internal memory type: XDR. Storage media: HDD, Internal storage capacity: 500 GB, Optical drive type: Blu-Ray/DVD. Wi-Fi standards: 802.11b,802.11g, Bluetooth version: 2.0+EDR, Networking standards: IEEE 802.11b,IEEE 802.11g. Supported video modes: 1080i,1080p,480i,480p,576i,576p,720p. Power supply: 190 W, AC input voltage: 220-240, AC input frequency: 50/60

Performance
Platform *
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
PlayStation 3
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
256 MB
Internal memory type
The type of internal memory such as RAM, GDDR5.
XDR
Graphics adapter memory type
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate.
GDDR3
Processor model
The model number for the processor in a computer.
IBM Cell Broadband Engine
Graphics processor
Also known as a graphics processing unit (GPU), this is a specialized electronic circuit designed to rapidly manipulate and alter memory to accelerate the creation of images in a frame buffer intended for output to a display. GPUs are used in embedded systems, mobile phones, personal computers, workstations, and game consoles. Modern GPUs are very efficient at manipulating computer graphics.
RSX
Video memory
256 MB
Storage
Storage media *
Used for the storage of date e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Internal storage capacity *
The amount e.g of data which can be stored inside the device.
500 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Built-in optical drive *
The product has a built-in optical drive e.g. CD player/writer, DVD player/writer.
Yes
Optical drive type
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
Blu-Ray/DVD
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Wi-Fi standards
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.0+EDR
Networking standards
The way in which the network is working, e.g. IEEE 802.11a, IEEE 802.11b, IEEE 802.11g.
IEEE 802.11b,IEEE 802.11g
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
Digital audio optical out *
The socket in the device for the digital audio output. The signal is carried via an optical cable with an TOSLINK connector.
1
Video out
Yes
AC (power) in
Yes
Multimedia
Supported video modes
The video modes that can be displayed by the device.
1080i,1080p,480i,480p,576i,576p,720p
Power
Power supply
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
190 W
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
220-240
AC input frequency
50/60
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.1 kg
Width
The measurement or extent of something from side to side.
260 mm
Depth
The distance from the front to the back of something.
230 mm
Height
The measurement of the product from head to foot or from base to top.
60 mm
Packaging content
Number of gamepads included *
The quantity of gamepads that come with the product. Gamepads are a type of game controller held in two hands, where the fingers (especially thumbs) are used to provide input.
1
Video game included *
The product comes with a video game (computer game).
No
AC adapter included
Yes
Other features
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
X