Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony CDQ 30 x CD-R - 700 MB ( 80min ) 48x - spindle

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CDQ 30 x CD-R - 700 MB ( 80min ) 48x - spindle
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25X5CDQSP-ITC
Category
Recordable CDs (CD-R) on which you can store your data in different formats, depending on the features of your CD/DVD Writer. If you want to record CDs at the maximum speed of your CD/DVD Writer, please make sure you pick CDs that support this speed. ReWritable CDs (CD-RW) are a special type of CD, which you can overwrite time and time again (up to some limited number). Ordinary CDs can only be used once.
Blank CDs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13198
This statistic is based on the 88573 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86574 free Open Icecat users.
Info modified on: 06 Dec 2017 20:39:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony CDQ 30 x CD-R - 700 MB ( 80min ) 48x - spindle :
The short editorial description of Sony CDQ 30 x CD-R - 700 MB ( 80min ) 48x - spindle

CDQ 30 x CD-R - 700 MB ( 80min ) 48x - spindle
More>>>
Sony CDQ 30 x CD-R - 700 MB ( 80min ) 48x - spindle:
The official marketing text of Sony CDQ 30 x CD-R - 700 MB ( 80min ) 48x - spindle as supplied by the manufacturer

-High-quality media.
-Provides up to 700 MB capacity on each single disc.
-Very reliable.
-Compatible with latest recording speeds.

Short summary description Sony CDQ 30 x CD-R - 700 MB ( 80min ) 48x - spindle:
This short summary of the Sony CDQ 30 x CD-R - 700 MB ( 80min ) 48x - spindle data-sheet is auto-generated and uses the product title and the first six key specs.

Sony CDQ 30 x CD-R - 700 MB ( 80min ) 48x - spindle, 48x, CD-R, 120 mm, 700 MB, Cakebox

Long summary description Sony CDQ 30 x CD-R - 700 MB ( 80min ) 48x - spindle:
This is an auto-generated long summary of Sony CDQ 30 x CD-R - 700 MB ( 80min ) 48x - spindle based on the first three specs of the first five spec groups.

Sony CDQ 30 x CD-R - 700 MB ( 80min ) 48x - spindle. Type: CD-R, CD storage capacity: 700 MB, Optical disc diameter: 120 mm. CD write speed: 48x. Package type: Cakebox

Features
Type *
Characteristics of the device.
CD-R
CD storage capacity *
Actual medium capacity.
700 MB
Optical disc diameter *
Diameter of the disk.
120 mm
Recording time
80 min
Material
The material from which a thing is or can be made e.g. wood, plastic.
Polycarbonate
Disk thickness
1.2 mm
Writing speed
CD write speed *
48x
Operational conditions
Storage relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-5 - 55 °C
Operating relative humidity (H-H)
5 - 95%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-5 - 55 °C
Packaging data
Package type
The type of product package e.g. box.
Cakebox
Customer service details
X