Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony LTO Ultrium 4 400GB/800GB 20pk 1.27 cm

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LTO Ultrium 4 400GB/800GB 20pk
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20LTX800GNLP-LAB
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4905524506723
Category
Empty data tapes for making back ups or storing huge amounts of data.
Blank Data Tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36018
This statistic is based on the 88817 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86798 free Open Icecat users.
Info modified on: 04 Apr 2019 08:37:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony LTO Ultrium 4 400GB/800GB 20pk 1.27 cm :
The short editorial description of Sony LTO Ultrium 4 400GB/800GB 20pk 1.27 cm

LTO Ultrium 4 400GB/800GB 20pk
More>>>
Sony LTO Ultrium 4 400GB/800GB 20pk 1.27 cm:
The official marketing text of Sony LTO Ultrium 4 400GB/800GB 20pk 1.27 cm as supplied by the manufacturer

Performance breakthrough: 1.6TB compressed capcity with 240MB/s transfer speed
By further developing new tape materials, coating technology and a surface-smoothing technology, Sony LTO4 offers a breakthrough in performance with a massive 800GB native and 1.6TB compressed maximum recording capacity.

Reduced backup time and improved operating efficiency with 240MB/s maximum transfer speed
For quicker backup and improved operating efficiency, LTO4 offers high-speed 120MB/s native and 240MB/s compressed data transfer.

High-Performance data cartridge
To accommodate the LTO4 tape’s thickness and long length, the reel accuracy has been improved. Optimized hub roundness contributes to stable operation and a new flange shape protects the tape edges. As in LTO1, LTO2, and LTO3, the LTO4 cartridge incorporates a robust non-contact 8KB IC memory with twice the capacity of previous generations.

Short summary description Sony LTO Ultrium 4 400GB/800GB 20pk 1.27 cm:
This short summary of the Sony LTO Ultrium 4 400GB/800GB 20pk 1.27 cm data-sheet is auto-generated and uses the product title and the first six key specs.

Sony LTO Ultrium 4 400GB/800GB 20pk, LTO, 800 GB, 220 kA/m, 1.27 cm, 680 m, 8 µm

Long summary description Sony LTO Ultrium 4 400GB/800GB 20pk 1.27 cm:
This is an auto-generated long summary of Sony LTO Ultrium 4 400GB/800GB 20pk 1.27 cm based on the first three specs of the first five spec groups.

Sony LTO Ultrium 4 400GB/800GB 20pk. Tape type: LTO, Compressed capacity: 800 GB, Coercive force: 220 kA/m. Tape size: 1.27 cm, Tape length: 680 m, Tape thickness: 8 µm. Dimensions (WxDxH): 102 x 105.4 x 21.5 mm, Total storage capacity: 400 GB, Quantity per box: 20 pc(s)

Performance
Tape type *
Type of tape used e.g. TZ, Video8.
LTO
Compressed capacity
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
800 GB
Coercive force
Coercivity means the strength of the magnetic field required to change the existing magnetic state of the given material. Coercivity decreases with increasing temperature and is the phenomenon that forms the basis for Magnetic-optical recording.
220 kA/m
Weight & dimensions
Tape size *
The tape format or supported tape formats by equipment.
1.27 cm
Tape length
How long the tape is.
680 m
Weight & dimensions
Tape thickness
Thickness of tape.
8 µm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
295 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
102 x 105.4 x 21.5 mm
Total storage capacity
The total amount of data that can be stored on the device.
400 GB
Quantity per box
Number of products per box.
20 pc(s)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 4 distributor(s)
España 3 distributor(s)
Magyarország 1 distributor(s)
Italia 3 distributor(s)
Sverige 1 distributor(s)
Deutschland 2 distributor(s)
Danmark 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 1 distributor(s)
Australia 1 distributor(s)
Belgium 1 distributor(s)
Customer service details
X