Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony 20 PACK CDR 700MB 48X 20 pc(s)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20 PACK CDR 700MB 48X
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20CDQ80NSLD
Category
Recordable CDs (CD-R) on which you can store your data in different formats, depending on the features of your CD/DVD Writer. If you want to record CDs at the maximum speed of your CD/DVD Writer, please make sure you pick CDs that support this speed. ReWritable CDs (CD-RW) are a special type of CD, which you can overwrite time and time again (up to some limited number). Ordinary CDs can only be used once.
Blank CDs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27073
This statistic is based on the 96859 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2017 11:20:56
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony 20 PACK CDR 700MB 48X 20 pc(s):
This short summary of the Sony 20 PACK CDR 700MB 48X 20 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony 20 PACK CDR 700MB 48X, 700 MB, 20 pc(s)

Long summary description Sony 20 PACK CDR 700MB 48X 20 pc(s):
This is an auto-generated long summary of Sony 20 PACK CDR 700MB 48X 20 pc(s) based on the first three specs of the first five spec groups.

Sony 20 PACK CDR 700MB 48X. CD storage capacity: 700 MB, Quantity per pack: 20 pc(s), Recording time: 80 min

Features
CD storage capacity *
700 MB
Quantity per pack *
20 pc(s)
Recording time
80 min
Disk thickness
1.2 mm
Operational conditions
Storage relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
-5 - 55 °C