Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Cover Sony
- - Faux leather, Polycarbonate
- - Pink
- - Scratch resistant
- - Desktop stand
Long product name Sony SCSH50 mobile phone case Cover Pink
:
Style Cover Stand SCSH50 for Xperia XZ2 Compact
The long product name of Sony SCSH50 mobile phone case Cover Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Style Cover Stand SCSH50 for Xperia XZ2 Compact
More>>>
Short summary description Sony SCSH50 mobile phone case Cover Pink:
This short summary of the Sony SCSH50 mobile phone case Cover Pink data-sheet is auto-generated and uses the product title and the first six key specs.
Sony SCSH50, Cover, Sony, Xperia XZ2 Compact, Pink
Long summary description Sony SCSH50 mobile phone case Cover Pink:
This is an auto-generated long summary of Sony SCSH50 mobile phone case Cover Pink based on the first three specs of the first five spec groups.
Sony SCSH50. Case type: Cover, Brand compatibility: Sony, Compatibility: Xperia XZ2 Compact, Surface coloration: Monochromatic, Product colour: Pink, Desktop stand